☰
TIP147
TIP147
Active
Description:  TRANS PNP DARL 100V 10A TO247
Manufacturer:  STMicroelectronics
Datasheet:   TIP147 Datasheet
History Price: $1.65000
In Stock: 21600
TIP147 Specification
Specification
Part No
TIP147
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
3V @ 40mA, 10A
Current - Collector Cutoff (Max)
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 4V
Power - Max
125 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-247-3
Supplier Device Package
TO-247
TIP147 PDF Datasheet
TIP147 Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP147 Description
onsemi TIP147 Overview

The onsemi TIP147 is a high-performance power transistor that belongs to the family of Darlington transistors. It is designed to offer high current gain, low saturation voltage, and efficient performance in a variety of applications. This component is ideal for use in power amplification, switching applications, and audio amplification, where a high level of reliability and performance are required. The TIP147 is particularly suited for high-power systems due to its robust construction and thermal performance.

Key Features

* High Current Gain: As a Darlington transistor, the TIP147 offers an exceptionally high current gain, making it suitable for driving heavy loads with minimal input current.
* Low Saturation Voltage: The device provides low saturation voltage, ensuring efficient power conversion with minimal losses, which is crucial in power amplifier and motor control applications.
* High Power Handling: It is capable of handling high power levels, making it ideal for high-power audio amplifiers, motor control circuits, and other heavy-duty power applications.
* Thermal Stability: The TIP147 is designed with robust thermal performance in mind, featuring a maximum junction temperature of 150°C, ensuring reliable operation even in high-temperature environments.
* Easy to Use: This transistor is easy to integrate into circuits with standard power supply voltages, providing flexibility in design and implementation.

Applications

* Power Amplifiers: The TIP147 is commonly used in audio power amplifiers due to its high current handling capability and low distortion characteristics, which are essential for high-fidelity sound reproduction.
* Motor Control Circuits: Its high power handling and low saturation voltage make it ideal for driving motors in industrial automation and robotics.
* Switching Applications: The TIP147 is also used in power switches for various consumer and industrial applications, providing efficient control of current in power regulation systems.
* Linear Regulators: It can be used in linear voltage regulators where high output current and low noise are critical.
* High-Power Transistor Circuits: The TIP147 is employed in circuits requiring high power handling, such as in power supplies, lighting systems, and more.

Specifications

* Transistor Type: NPN Darlington Power Transistor
* Collector-Emitter Voltage (Vce): 80V
* Collector-Base Voltage (Vcb): 80V
* Emitter-Base Voltage (Vbe): 5V
* Collector Current (Ic): 16A
* DC Current Gain (hFE): 1000 (minimum)
* Saturation Voltage (Vce(sat)): 2V (at Ic = 8A)
* Base-Emitter Voltage (Vbe): 1.4V (typical)
* Total Power Dissipation (Ptot): 115W
* Junction Temperature (Tj): 150°C (maximum)
* Storage Temperature (Tstg): -65°C to +150°C
* Thermal Resistance (RthJC): 1.1°C/W (junction to case)

Electrical Characteristics

* Collector-Emitter Breakdown Voltage (Vceo): 80V
* Collector-Base Breakdown Voltage (Vcbo): 80V
* Emitter-Base Breakdown Voltage (Vebo): 5V
* Collector Current (Ic): 16A (maximum)
* Power Dissipation (Pd): 115W (typical)
* Switching Speed: The switching speed of the TIP147 is suitable for a variety of low to moderate frequency applications, though it is not optimized for high-frequency switching like high-speed transistors.
* Thermal Resistance (Junction to Case): The device has a junction-to-case thermal resistance of 1.1°C/W, which helps in efficiently managing heat dissipation during operation.

Thermal and Mechanical Characteristics

* Package Type: TO-220
* Mounting Style: Through-hole
* Maximum Junction Temperature: 150°C, ensuring stable operation in environments where heat is generated.
* Heatsink Compatibility: The TIP147 benefits from mounting with a heatsink for improved thermal dissipation, especially in high-current applications.
* Lead Length: The leads are designed to fit standard TO-220 package mounting in electronic circuits, providing flexibility in installation and assembly.

Advantages

* High Power Capability: The TIP147 can handle high power levels, making it suitable for demanding power applications such as audio amplification and motor control.
* Efficient Switching: The low saturation voltage minimizes energy loss during switching, improving overall system efficiency in power control applications.
* Thermal Management: With a high junction temperature rating and efficient thermal dissipation, the TIP147 offers reliable performance even in high-heat environments.
* Wide Range of Applications: The versatility of the TIP147 allows it to be used in a variety of systems, from consumer electronics to industrial machinery and automotive applications.
* Durability: The device's robust design ensures long-lasting reliability, making it suitable for both commercial and industrial environments that demand durability.

Conclusion

The onsemi TIP147 is a powerful and reliable NPN Darlington power transistor that offers high current gain, low saturation voltage, and efficient thermal performance. These characteristics make it ideal for use in high-power applications such as audio amplifiers, motor control circuits, and power regulation systems. With its excellent thermal stability, high power handling, and ease of use, the TIP147 is a versatile component that can be integrated into a wide variety of electronic designs. Whether used in consumer electronics or industrial systems, it provides long-term reliability and efficient performance under heavy loads.
TIP147 Compare Parts
  • TIP147 vs TIP50G
  • TIP147 vs TIP50
  • TIP147 vs TIP50
  • TIP147 vs TIP50
  • TIP147 vs TIP49TU
  • TIP147 vs TIP49 TR
  • TIP147 vs TIP49 SL
  • TIP147 vs TIP49
  • TIP147 vs TIP49
  • TIP147 vs TIP49
  • TIP147 vs TIP49
  • TIP147 vs TIP49
  • TIP147 vs TIP48TU
  • TIP147 vs TIP48TU
  • TIP147 vs TIP48G
  • TIP147 vs TIP48
  • TIP147 vs TIP48
  • TIP147 vs TIP48
  • TIP147 vs TIP48
  • TIP147 vs TIP47TU
  • TIP147 vs TIP47TU
  • TIP147 vs TIP47G
  • TIP147 vs TIP47-BP
  • TIP147 vs TIP47 SL
  • TIP147 vs TIP47
  • TIP147 vs TIP47
  • TIP147 vs TIP47
  • TIP147 vs TIP47
  • TIP147 vs TIP47
  • TIP147 vs TIP42G
  • TIP147 vs TIP42CTU
  • TIP147 vs TIP42CTU
  • TIP147 vs TIP42CN
  • TIP147 vs TIP42CG
  • TIP147 vs TIP42C-BP
  • TIP147 vs TIP42C SL PBFREE
  • TIP147 vs TIP42C PBFREE
  • TIP147 vs TIP42C
  • TIP147 vs TIP42C
  • TIP147 vs TIP42C
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time