☰
TIP29
TIP29
Active
Description:  TRANS NPN 40V 1A TO220-3
Manufacturer:  onsemi
Datasheet:   TIP29 Datasheet
History Price: $0.37000
In Stock: 25280
TIP29 Specification
Specification
Part No
TIP29
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
40 V
Vce Saturation (Max) @ Ib, Ic
700mV @ 125mA, 1A
Current - Collector Cutoff (Max)
300μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 1A, 4V
Power - Max
2 W
Frequency - Transition
3MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
TIP29 PDF Datasheet
TIP29 Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP29 Compare Parts
  • TIP29 vs TIP50G
  • TIP29 vs TIP50
  • TIP29 vs TIP50
  • TIP29 vs TIP50
  • TIP29 vs TIP49TU
  • TIP29 vs TIP49 TR
  • TIP29 vs TIP49 SL
  • TIP29 vs TIP49
  • TIP29 vs TIP49
  • TIP29 vs TIP49
  • TIP29 vs TIP49
  • TIP29 vs TIP49
  • TIP29 vs TIP48TU
  • TIP29 vs TIP48TU
  • TIP29 vs TIP48G
  • TIP29 vs TIP48
  • TIP29 vs TIP48
  • TIP29 vs TIP48
  • TIP29 vs TIP48
  • TIP29 vs TIP47TU
  • TIP29 vs TIP47TU
  • TIP29 vs TIP47G
  • TIP29 vs TIP47-BP
  • TIP29 vs TIP47 SL
  • TIP29 vs TIP47
  • TIP29 vs TIP47
  • TIP29 vs TIP47
  • TIP29 vs TIP47
  • TIP29 vs TIP47
  • TIP29 vs TIP42G
  • TIP29 vs TIP42CTU
  • TIP29 vs TIP42CTU
  • TIP29 vs TIP42CN
  • TIP29 vs TIP42CG
  • TIP29 vs TIP42C-BP
  • TIP29 vs TIP42C SL PBFREE
  • TIP29 vs TIP42C PBFREE
  • TIP29 vs TIP42C
  • TIP29 vs TIP42C
  • TIP29 vs TIP42C
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time