2N5952
2N5952
Obsolete
Description:  JFET N-CH 30V 8MA TO92
Manufacturer:  onsemi
Datasheet:   2N5952 Datasheet
History Price: Obsolete
In Stock: 15600
2N5952 Specification
Specification
Part No
2N5952
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
N-Channel JFET
Frequency
1kHz
Gain
-
Voltage - Test
15 V
Current Rating (Amps)
8mA
Noise Figure
2dB
Current - Test
-
Power - Output
-
Voltage - Rated
30 V
Mounting Type
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
2N5952 PDF Datasheet
2N5952 Related Parts
2N5245
2N5245
Fairchild Semiconductor
SMALL SIGNAL FET
2N5245
2N5245
onsemi
JFET N-CH 30V 15MA TO92
2N5245_J35Z
2N5245_J35Z
onsemi
JFET N-CH 30V 15MA TO92
2N5246
2N5246
Fairchild Semiconductor
SMALL SIGNAL FET
2N5246
2N5246
onsemi
JFET N-CH 30V 7MA TO92
2N5246_D74Z
2N5246_D74Z
onsemi
JFET N-CH 30V 7MA TO92
2N5246_J35Z
2N5246_J35Z
onsemi
JFET N-CH 30V 7MA TO92
2N5247
2N5247
Fairchild Semiconductor
JFET N-CH 30V TO92
2N5247
2N5247
onsemi
JFET N-CH 30V TO92
2N5247_J35Z
2N5247_J35Z
onsemi
JFET N-CH 30V TO92
2N5484
2N5484
onsemi
JFET N-CH 25V 5MA TO92
2N5484_D26Z
2N5484_D26Z
onsemi
JFET N-CH 25V 5MA TO92
2N5952 Compare Parts
  • 2N5952 vs 2N5953
  • 2N5952 vs 2N5952_J35Z
  • 2N5952 vs 2N5952_D75Z
  • 2N5952 vs 2N5952_D74Z
  • 2N5952 vs 2N5951_J35Z
  • 2N5952 vs 2N5951_D27Z
  • 2N5952 vs 2N5951
  • 2N5952 vs 2N5950_J35Z
  • 2N5952 vs 2N5950_J18Z
  • 2N5952 vs 2N5950
  • 2N5952 vs 2N5950
  • 2N5952 vs 2N5639RLRA
  • 2N5952 vs 2N5555_D74Z
  • 2N5952 vs 2N5555
  • 2N5952 vs 2N5486_D74Z
  • 2N5952 vs 2N5486_D27Z
  • 2N5952 vs 2N5486_D26Z
  • 2N5952 vs 2N5486RLRPG
  • 2N5952 vs 2N5486RLRP
  • 2N5952 vs 2N5486G
  • 2N5952 vs 2N5486
  • 2N5952 vs 2N5486
  • 2N5952 vs 2N5485_D75Z
  • 2N5952 vs 2N5485_D74Z
  • 2N5952 vs 2N5485_D27Z
  • 2N5952 vs 2N5485_D26Z
  • 2N5952 vs 2N5485
  • 2N5952 vs 2N5484_D74Z
  • 2N5952 vs 2N5484_D27Z
  • 2N5952 vs 2N5484_D26Z
  • 2N5952 vs 2N5484
  • 2N5952 vs 2N5247_J35Z
  • 2N5952 vs 2N5247
  • 2N5952 vs 2N5247
  • 2N5952 vs 2N5246_J35Z
  • 2N5952 vs 2N5246_D74Z
  • 2N5952 vs 2N5246
  • 2N5952 vs 2N5246
  • 2N5952 vs 2N5245_J35Z
  • 2N5952 vs 2N5245
  • 2N5952 FAQ
    Q1: What is the onsemi 2N5952?
    A1: The onsemi 2N5952 is a high-voltage NPN transistor designed for power amplification and switching applications.

    Q2: What is the maximum collector-emitter voltage (Vce) of the 2N5952?
    A2: The maximum collector-emitter voltage of the 2N5952 is 100V, making it suitable for high-voltage applications.

    Q3: What is the maximum collector current (Ic) of the 2N5952?
    A3: The 2N5952 can handle a maximum collector current of 10A, providing high current capacity for power switching circuits.

    Q4: What is the power dissipation of the 2N5952?
    A4: The maximum power dissipation for the 2N5952 is 100W, ensuring efficient operation in demanding power applications.

    Q5: What is the package type of the 2N5952?
    A5: The 2N5952 is typically available in a TO-220 package, which is widely used for power devices and offers efficient heat dissipation.

    Q6: What is the frequency response of the 2N5952?
    A6: The 2N5952 has a transition frequency (ft) of 25 MHz, making it suitable for high-frequency switching applications.

    Q7: Is the 2N5952 suitable for audio amplification applications?
    A7: Yes, the 2N5952 can be used for audio amplification due to its high power handling and fast switching characteristics.

    Q8: What is the thermal resistance of the 2N5952?
    A8: The thermal resistance of the 2N5952 is typically 1.5°C/W, helping to keep the device cool during operation.

    Q9: What are the typical applications of the 2N5952?
    A9: The 2N5952 is typically used in power amplifiers, switching regulators, motor controls, and other power electronic applications.

    Q10: Can the 2N5952 be used in high-voltage circuits?
    A10: Yes, the 2N5952 is designed for high-voltage circuits, with a collector-emitter voltage rating of up to 100V.

    Q11: What is the current gain (hFE) of the 2N5952?
    A11: The current gain (hFE) of the 2N5952 is typically 20 to 70, depending on the collector current and operating conditions.

    Q12: Does the 2N5952 require a heat sink for proper operation?
    A12: Depending on the application and power dissipation, a heat sink may be required for the 2N5952 to ensure proper thermal management.

    Q13: What is the maximum base-emitter voltage (Vbe) of the 2N5952?
    A13: The maximum base-emitter voltage (Vbe) of the 2N5952 is 5V, providing safe operation for the base-emitter junction.

    Q14: Is the 2N5952 RoHS compliant?
    A14: Yes, the 2N5952 is RoHS compliant, meaning it does not contain harmful substances like lead.

    Q15: What is the minimum base current required for the 2N5952 to saturate?
    A15: The minimum base current required for the 2N5952 to saturate is approximately 1/10th of the collector current, ensuring efficient switching.

    Q16: How does the 2N5952 compare to other high-voltage transistors?
    A16: The 2N5952 offers a good balance of power dissipation, voltage rating, and current handling, making it suitable for medium to high-power applications.

    Q17: What is the maximum collector-emitter saturation voltage (Vce(sat)) for the 2N5952?
    A17: The maximum collector-emitter saturation voltage (Vce(sat)) for the 2N5952 is typically 2V at a collector current of 10A.

    Q18: Is the 2N5952 suitable for use in automotive applications?
    A18: Yes, the 2N5952 can be used in automotive applications, as it can handle high currents and voltages typical in automotive circuits.

    Q19: What is the switching time of the 2N5952?
    A19: The switching time of the 2N5952 is fast enough for use in power switching applications, but it may not be suitable for ultra-high-speed applications.

    Q20: Where can I purchase the 2N5952?
    A20: The 2N5952 is available from major electronic component distributors such as Digi-Key, Mouser, and RS Components.
    Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.