2N6509G
2N6509G
Active
Description:  SCR 800V 25A TO220AB
Manufacturer:  Littelfuse Inc
Datasheet:   2N6509G Datasheet
History Price: $1.69000
In Stock: 9600
2N6509G Specification
Specification
Part No
2N6509G
Category
Thyristors - SCRs
Manufacturer
Littelfuse Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
800 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
Current - Gate Trigger (Igt) (Max)
30 mA
Voltage - On State (Vtm) (Max)
1.8 V
Current - On State (It (AV)) (Max)
16 A
Current - On State (It (RMS)) (Max)
25 A
Current - Hold (Ih) (Max)
40 mA
Current - Off State (Max)
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
250A @ 60Hz
SCR Type
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220AB
2N6509G PDF Datasheet
2N6509G Related Parts
2N6027
2N6027
Solid State
PUT TO92
2N6028
2N6028
Solid State
PUT TO92
2N6171
2N6171
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6172
2N6172
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6173
2N6173
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6174
2N6174
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6394
2N6394
onsemi
SCR 50V 12A TO220AB
2N6394G
2N6394G
Littelfuse Inc
SCR 50V 12A TO220AB
2N6394TG
2N6394TG
Littelfuse Inc
SCR 50V 12A TO220AB
2N6394TG
2N6394TG
onsemi
SILICON CONTROLLED RECTIFIER, 12
2N6395
2N6395
onsemi
THYRISTOR SCR 12A 100V TO220AB
2N6395G
2N6395G
Littelfuse Inc
SCR 100V 12A TO220AB
2N6509G Description
Littelfuse Inc. is a prominent manufacturer of electronic components, particularly known for its innovations in circuit protection, power control, and sensing technologies. Among its extensive product lineup, the 2N6509G is a notable high-voltage, high-current NPN power transistor. Below is a detailed introduction to the 2N6509G, including its specifications and parameters.

## Overview of 2N6509G

The 2N6509G is designed for a variety of applications that require reliable power switching and amplification. It is particularly well-suited for high-voltage and high-current environments, making it a popular choice in both industrial and consumer electronics. The transistor is capable of handling significant power levels, which allows it to be used in demanding applications.

## Key Specifications

1. Type: NPN Power Transistor
2. Package Type: TO-220
3. Maximum Collector-Emitter Voltage (Vce): 900 V
4. Maximum Collector Current (Ic): 15 A
5. Maximum Power Dissipation (Pd): 65 W
6. DC Current Gain (hFE): Typically ranges from 15 to 150 at a collector current of 4 A.
7. Transition Frequency (fT): Approximately 1.5 MHz at a collector current of 4 A.
8. Thermal Resistance, Junction to Case (RθJC): 3.5 °C/W
9. Operating Junction Temperature (Tj): -55 °C to +150 °C
10. Storage Temperature (Ts): -55 °C to +150 °C

## Electrical Characteristics

- Collector-Emitter Breakdown Voltage (V(BR)CEO): Minimum 900 V
- Emitter-Base Breakdown Voltage (V(BR)EBO): Minimum 5 V
- Collector Cut-off Current (Icbo): Maximum 1 mA at Vce = 900 V
- Emitter Cut-off Current (Ie): Maximum 1 mA at Veb = 5 V

## Features

- High Voltage and Current Ratings: The 2N6509G can handle high voltages up to 900 V and currents up to 15 A, making it suitable for a wide range of applications.
- Robust Package: The TO-220 package provides excellent thermal performance and is designed for easy mounting on heatsinks, ensuring efficient heat dissipation.
- Versatile Applications: This transistor can be utilized in various applications, including power supplies, motor control circuits, and audio amplifiers.

## Applications

The 2N6509G is widely used in:

- Switching Power Supplies: Its high voltage and current ratings make it ideal for use in power supply circuits where efficient switching is required.
- Motor Control: The transistor can be used in circuits that control the speed and direction of motors, providing reliable performance in industrial applications.
- Audio Amplifiers: It is suitable for use in audio amplification circuits due to its ability to handle high power levels without distortion.
- Industrial Equipment: The robustness and reliability of the 2N6509G make it a good choice for various industrial applications, including automation and control systems.

## Conclusion

The Littelfuse 2N6509G is a high-performance NPN power transistor that offers excellent specifications for high-voltage and high-current applications. Its versatility and robust design make it a reliable choice for engineers and designers across various fields, including consumer electronics, industrial automation, and power management systems. When selecting a transistor for your application, consider the 2N6509G for its combination of performance, reliability, and ease of use.
2N6509G Compare Parts
  • 2N6509G vs 2N692
  • 2N6509G vs 2N691A
  • 2N6509G vs 2N691
  • 2N6509G vs 2N690A
  • 2N6509G vs 2N690
  • 2N6509G vs 2N689A
  • 2N6509G vs 2N689
  • 2N6509G vs 2N688A
  • 2N6509G vs 2N688
  • 2N6509G vs 2N687A
  • 2N6509G vs 2N687
  • 2N6509G vs 2N686A
  • 2N6509G vs 2N686
  • 2N6509G vs 2N685A
  • 2N6509G vs 2N685
  • 2N6509G vs 2N684A
  • 2N6509G vs 2N684
  • 2N6509G vs 2N683A
  • 2N6509G vs 2N683
  • 2N6509G vs 2N682A
  • 2N6509G vs 2N682
  • 2N6509G vs 2N681A
  • 2N6509G vs 2N681
  • 2N6509G vs 2N6565RP
  • 2N6509G vs 2N6565AP
  • 2N6509G vs 2N6565
  • 2N6509G vs 2N6509TG
  • 2N6509G vs 2N6509T
  • 2N6509G vs 2N6509
  • 2N6509G vs 2N6508TG
  • 2N6509G vs 2N6508G
  • 2N6509G vs 2N6507TG
  • 2N6509G vs 2N6507G
  • 2N6509G vs 2N6505TG
  • 2N6509G vs 2N6505TG
  • 2N6509G vs 2N6505T
  • 2N6509G vs 2N6505G
  • 2N6509G vs 2N6504G
  • 2N6509G vs 2N6405G
  • 2N6509G vs 2N6404G
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's