BC237G
BC237G
Obsolete
Description:  TRANS NPN 45V 0.1A TO92
Manufacturer:  onsemi
Datasheet:   BC237G Datasheet
History Price: $0.09000
In Stock: 42800
BC237G Specification
Specification
Part No
BC237G
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
45 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
380 @ 2mA, 5V
Power - Max
350 mW
Frequency - Transition
200MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-92 (TO-226)
BC237G PDF Datasheet
BC237G Related Parts
BC212
BC212
Fairchild Semiconductor
TRANS PNP 50V 0.3A TO92-3
BC212
BC212
onsemi
TRANS PNP 50V 0.3A TO92-3
BC212A PBFREE
BC212A PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212B
BC212B
onsemi
TRANS PNP 50V 0.1A TO92
BC212B PBFREE
BC212B PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212BG
BC212BG
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1
BC212BRL1
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1G
BC212BRL1G
onsemi
TRANS PNP 50V 0.1A TO92
BC212BZL1
BC212BZL1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
BC212B_D26Z
BC212B_D26Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_D27Z
BC212B_D27Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_J35Z
BC212B_J35Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC237G Compare Parts
  • BC237G vs BC239CG
  • BC237G vs BC239CBU
  • BC237G vs BC239C
  • BC237G vs BC239BTA
  • BC237G vs BC239BTA
  • BC237G vs BC239BBU
  • BC237G vs BC239BBU
  • BC237G vs BC239ATA
  • BC237G vs BC239ABU
  • BC237G vs BC239ABU
  • BC237G vs BC238_J35Z
  • BC237G vs BC238TFR
  • BC237G vs BC238TF
  • BC237G vs BC238TAR
  • BC237G vs BC238CTA
  • BC237G vs BC238CBU
  • BC237G vs BC238CBU
  • BC237G vs BC238BU
  • BC237G vs BC238BTA
  • BC237G vs BC238BRL1
  • BC237G vs BC238BBU
  • BC237G vs BC238A_J35Z
  • BC237G vs BC238ATFR
  • BC237G vs BC238ATF
  • BC237G vs BC238ATA
  • BC237G vs BC238ABU
  • BC237G vs BC238A
  • BC237G vs BC238A
  • BC237G vs BC238
  • BC237G vs BC237_J35Z
  • BC237G vs BC237TFR
  • BC237G vs BC237TF
  • BC237G vs BC237CTA
  • BC237G vs BC237CG
  • BC237G vs BC237CBU
  • BC237G vs BC237C-AP
  • BC237G vs BC237C
  • BC237G vs BC237B_S00Z
  • BC237G vs BC237B_J35Z
  • BC237G vs BC237BZL1G
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.