CPH5905G-TL-E
CPH5905G-TL-E
Obsolete
Description:  TRANS NPN/MOSFET N-CH CPH5
Manufacturer:  onsemi
History Price: $0.18000
In Stock: 42400
CPH5905G-TL-E Specification
Specification
Part No
CPH5905G-TL-E
Category
Transistors - Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN, N-Channel
Applications
General Purpose
Voltage - Rated
50V NPN, 15V N-Channel
Current Rating (Amps)
150mA NPN, 50mA N-Channel
Mounting Type
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
5-CPH
CPH5905G-TL-E PDF Datasheet
CPH5905G-TL-E Related Parts
CPH5901F-TL-E
CPH5901F-TL-E
onsemi
TRANS NPN/JFET N-CH 15V CPH5
CPH5901G-TL-E
CPH5901G-TL-E
onsemi
TRANS NPN/JFET N-CH 15V CPH5
CPH5902G-TL-E
CPH5902G-TL-E
onsemi
TRANS NPN/JFET N-CH 15V CPH5
CPH5902H-TL-E
CPH5902H-TL-E
onsemi
TRANS NPN/JFET N-CH 15V CPH5
CPH5905H-TL-E
CPH5905H-TL-E
onsemi
TRANS NPN/JFET N-CH 15V CPH5
CPH5902H-TL-E
CPH5902H-TL-E
SANYO Semiconductor
NPN EPITAXIAL PLANAR SILICON TRA
CPH5905H-TL-E
CPH5905H-TL-E
SANYO Semiconductor
NPN EPITAXIAL PLANAR SILICON TRA
CPH5905G-TL-E Compare Parts
  • CPH5905G-TL-E vs CPH5902H-TL-E
  • CPH5905G-TL-E vs CPH5902G-TL-E
  • CPH5905G-TL-E vs CPH5901G-TL-E
  • CPH5905G-TL-E vs CPH5901F-TL-E
  • CPH5905G-TL-E vs CPH5905H-TL-E
  • CPH5905G-TL-E vs CPH5902H-TL-E
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description