D45C3
D45C3
Active
Description:  TRANS PNP 30V 4A TO220
Manufacturer:  Solid State
Datasheet:   D45C3 Datasheet
History Price: $0.50000
In Stock: 9200
D45C3 Specification
Specification
Part No
D45C3
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
30 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 200mA, 1V
Power - Max
30 W
Frequency - Transition
40MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
D45C3 PDF Datasheet
D45C3 Related Parts
D45C11
D45C11
Fairchild Semiconductor
TRANS PNP 80V 4A TO220-3
D45C11
D45C11
onsemi
TRANS PNP 80V 4A TO220-3
D45C12
D45C12
onsemi
TRANS PNP 80V 4A TO220
D45C12G
D45C12G
onsemi
TRANS PNP 80V 4A TO220
D45C8
D45C8
onsemi
TRANS PNP 60V 4A TO220-3
D45H11
D45H11
STMicroelectronics
TRANS PNP 80V 10A TO220
D45H11
D45H11
Fairchild Semiconductor
TRANS PNP 80V 10A TO220AB
D45H11
D45H11
onsemi
TRANS PNP 80V 10A TO220
D45H11FP
D45H11FP
STMicroelectronics
TRANS PNP 80V 10A TO220FP
D45H11G
D45H11G
onsemi
TRANS PNP 80V 10A TO220
D45H2A
D45H2A
Fairchild Semiconductor
TRANS PNP 30V 8A TO220-3
D45H2A
D45H2A
onsemi
TRANS PNP 30V 8A TO220-3
D45C3 Compare Parts
  • D45C3 vs D45VH10
  • D45C3 vs D45H8G
  • D45C3 vs D45H8
  • D45C3 vs D45H8
  • D45C3 vs D45H8
  • D45C3 vs D45H8
  • D45C3 vs D45H5
  • D45C3 vs D45H2A
  • D45C3 vs D45H2A
  • D45C3 vs D45H11G
  • D45C3 vs D45H11FP
  • D45C3 vs D45H11
  • D45C3 vs D45H11
  • D45C3 vs D45H11
  • D45C3 vs D45C8
  • D45C3 vs D45C12G
  • D45C3 vs D45C12
  • D45C3 vs D45C11
  • D45C3 vs D45C11
  • D45C3 vs D45VM4
  • D45C3 vs D45H4
  • D45C3 vs D45D6
  • D45C3 vs D45D5
  • D45C3 vs D45D4
  • D45C3 vs D45D3
  • D45C3 vs D45D2
  • D45C3 vs D45C9
  • D45C3 vs D45C9
  • D45C3 vs D45C8
  • D45C3 vs D45C7
  • D45C3 vs D45C6
  • D45C3 vs D45C5
  • D45C3 vs D45C4
  • D45C3 vs D45C4
  • D45C3 vs D45C2
  • D45C3 vs D45C12
  • D45C3 vs D45C11
  • D45C3 vs D45C1
  • D45C3 vs D45C1
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.