☰
FDD6796A
FDD6796A
Obsolete
Description:  MOSFET N-CH 25V 20A/40A DPAK
Manufacturer:  onsemi
Datasheet:   FDD6796A Datasheet
History Price: Obsolete
In Stock: 49600
FDD6796A Specification
Specification
Part No
FDD6796A
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
onsemi
Series
PowerTrench
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
25 V
Current - Continuous Drain (Id) @ 25℃
20A (Ta), 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
Rds On (Max) @ Id, Vgs
5.7mOhm @ 20A, 10V
Vgs(th) (Max) @ Id
3V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
34 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
1780 pF @ 13 V
FET Feature
-
Power Dissipation (Max)
3.7W (Ta), 42W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
TO-252AA
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
FDD6796A PDF Datasheet
FDD6796A Related Parts
FDD044AN03L
FDD044AN03L
Fairchild Semiconductor
MOSFET N-CH 30V 21A/35A TO252AA
FDD044AN03L
FDD044AN03L
onsemi
MOSFET N-CH 30V 21A/35A TO252AA
FDD050N03B
FDD050N03B
onsemi
MOSFET N-CH 30V 50A DPAK
FDD068AN03L
FDD068AN03L
Fairchild Semiconductor
MOSFET N-CH 30V 17A/35A TO252AA
FDD068AN03L
FDD068AN03L
onsemi
MOSFET N-CH 30V 17A/35A TO252AA
FDD107AN06LA0
FDD107AN06LA0
onsemi
MOSFET N-CH 60V 3.4A/10.9A TO252
FDD10AN06A0
FDD10AN06A0
onsemi
MOSFET N-CH 60V 11A/50A TO252AA
FDD10AN06A0-F085
FDD10AN06A0-F085
onsemi
MOSFET N-CH 60V 11A TO252AA
FDD10N20LZTM
FDD10N20LZTM
onsemi
MOSFET N-CH 200V 7.6A DPAK
FDD120AN15A0
FDD120AN15A0
onsemi
MOSFET N-CH 150V 2.8A/14A DPAK
FDD120AN15A0-F085
FDD120AN15A0-F085
onsemi
MOSFET N-CH 150V 14A DPAK
FDD13AN06A0
FDD13AN06A0
onsemi
MOSFET N-CH 60V 9.9A/50A DPAK
FDD6796A Compare Parts
  • FDD6796A vs FDD9510L-F085
  • FDD6796A vs FDD9509L-F085
  • FDD6796A vs FDD9507L-F085
  • FDD6796A vs FDD9411L-F085
  • FDD6796A vs FDD9411-F085
  • FDD6796A vs FDD9410L-F085
  • FDD6796A vs FDD9410-F085
  • FDD6796A vs FDD9409L-F085
  • FDD6796A vs FDD9409-F085
  • FDD6796A vs FDD9407_SN00283
  • FDD6796A vs FDD9407L-F085
  • FDD6796A vs FDD9407-F085
  • FDD6796A vs FDD8N50NZTM
  • FDD6796A vs FDD8896-G
  • FDD6796A vs FDD8896-F085
  • FDD6796A vs FDD8896-F085
  • FDD6796A vs FDD8896
  • FDD6796A vs FDD8882
  • FDD6796A vs FDD8880-SN00319
  • FDD6796A vs FDD8880
  • FDD6796A vs FDD8878
  • FDD6796A vs FDD8876
  • FDD6796A vs FDD8874
  • FDD6796A vs FDD8870-F085
  • FDD6796A vs FDD8870-F085
  • FDD6796A vs FDD8870
  • FDD6796A vs FDD8796
  • FDD6796A vs FDD8782
  • FDD6796A vs FDD8780
  • FDD6796A vs FDD8780
  • FDD6796A vs FDD8778
  • FDD6796A vs FDD8770
  • FDD6796A vs FDD8750
  • FDD6796A vs FDD8750
  • FDD6796A vs FDD86581-F085
  • FDD6796A vs FDD86580-F085
  • FDD6796A vs FDD86569-F085
  • FDD6796A vs FDD86567-F085
  • FDD6796A vs FDD86540
  • FDD6796A vs FDD8647L
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much