FDMA1430JP
FDMA1430JP
Obsolete
Description:  FET/BJT NPN/P CH 30V 2.9A MICROF
Manufacturer:  onsemi
Datasheet:   FDMA1430JP Datasheet
History Price: Obsolete
In Stock: 18800
FDMA1430JP Specification
Specification
Part No
FDMA1430JP
Category
Transistors - Special Purpose
Manufacturer
onsemi
Series
PowerTrench
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN, P-Channel
Applications
Load Switch
Voltage - Rated
30V
Current Rating (Amps)
2.9A
Mounting Type
Surface Mount
Package / Case
6-VDFN Exposed Pad
Supplier Device Package
6-MicroFET (2x2)
FDMA1430JP PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
5 stars
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.
Alejandra León
Spain
5 stars
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads