☰
FDMS86310
FDMS86310
Active
Description:  MOSFET N-CH 80V 17A/50A 8PQFN
Manufacturer:  onsemi
Datasheet:   FDMS86310 Datasheet
History Price: $2.74000
In Stock: 17040
FDMS86310 Specification
Specification
Part No
FDMS86310
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
onsemi
Series
PowerTrench
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
80 V
Current - Continuous Drain (Id) @ 25℃
17A (Ta), 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
8V, 10V
Rds On (Max) @ Id, Vgs
4.8mOhm @ 17A, 10V
Vgs(th) (Max) @ Id
4.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
95 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
6290 pF @ 40 V
FET Feature
-
Power Dissipation (Max)
2.5W (Ta), 96W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-PQFN (5x6)
Package / Case
8-PowerTDFN
FDMS86310 PDF Datasheet
FDMS86310 Related Parts
FDM3622
FDM3622
onsemi
MOSFET N-CH 100V 4.4A 8MLP
FDMA008P20LZ
FDMA008P20LZ
onsemi
SINGLE P-CHANNEL POWERTRENCH MOS
FDMA008P20LZ
FDMA008P20LZ
onsemi
MOSFET P-CHANNEL 20V 12A 6PQFN
FDMA0104
FDMA0104
Fairchild Semiconductor
TRANS MOSFET N-CH 20V 9.4A 6PIN
FDMA291P
FDMA291P
onsemi
MOSFET P-CH 20V 6.6A 6MICROFET
FDMA291P
FDMA291P
Fairchild Semiconductor
SMALL SIGNAL FIELD-EFFECT TRANSI
FDMA410NZ
FDMA410NZ
onsemi
MOSFET N-CH 20V 9.5A 6MICROFET
FDMA420NZ
FDMA420NZ
onsemi
MOSFET N-CH 20V 5.7A 6MICROFET
FDMA430NZ
FDMA430NZ
onsemi
MOSFET N-CH 30V 5A 6MICROFET
FDMA507PZ
FDMA507PZ
onsemi
MOSFET P-CH 20V 7.8A 6MICROFET
FDMA510PZ
FDMA510PZ
onsemi
MOSFET P-CH 20V 7.8A 6MICROFET
FDMA520PZ
FDMA520PZ
onsemi
MOSFET P-CH 20V 7.3A 6MICROFET
FDMS86310 Compare Parts
  • FDMS86310 vs FDMT80060DC
  • FDMS86310 vs FDMT80040DC
  • FDMS86310 vs FDMT800152DC
  • FDMS86310 vs FDMT800152DC
  • FDMS86310 vs FDMT800150DC
  • FDMS86310 vs FDMT800120DC
  • FDMS86310 vs FDMT800100DC
  • FDMS86310 vs FDMS9411L-F085
  • FDMS86310 vs FDMS9411-F085
  • FDMS86310 vs FDMS9410L-F085
  • FDMS86310 vs FDMS9410-F085
  • FDMS86310 vs FDMS9409L-F085
  • FDMS86310 vs FDMS9409-F085
  • FDMS86310 vs FDMS9408L-F085
  • FDMS86310 vs FDMS9408-F085
  • FDMS86310 vs FDMS8D8N15C
  • FDMS86310 vs FDMS8888
  • FDMS86310 vs FDMS8888
  • FDMS86310 vs FDMS8880
  • FDMS86310 vs FDMS8880
  • FDMS86310 vs FDMS8848NZ
  • FDMS86310 vs FDMS8848NZ
  • FDMS86310 vs FDMS8820
  • FDMS86310 vs FDMS8692
  • FDMS86310 vs FDMS8692
  • FDMS86310 vs FDMS8690
  • FDMS86310 vs FDMS8690
  • FDMS86310 vs FDMS8680
  • FDMS86310 vs FDMS8674
  • FDMS86310 vs FDMS8674
  • FDMS86310 vs FDMS8672S
  • FDMS86310 vs FDMS8672S
  • FDMS86310 vs FDMS8672AS
  • FDMS86310 vs FDMS8672AS
  • FDMS86310 vs FDMS8670S
  • FDMS86310 vs FDMS8670S
  • FDMS86310 vs FDMS8670S
  • FDMS86310 vs FDMS8670AS
  • FDMS86310 vs FDMS8670AS
  • FDMS86310 vs FDMS8670
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.