KBL405G
KBL405G
Active
Description:  BRIDGE RECT 1PHASE 600V 4A KBL
Manufacturer:  Taiwan Semiconductor
Datasheet:   KBL405G Datasheet
History Price: $2.15000
In Stock: 15600
KBL405G Specification
Specification
Part No
KBL405G
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
4 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, KBL
Supplier Device Package
KBL
KBL405G PDF Datasheet
KBL405G Related Parts
KBL005
KBL005
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL005
KBL005
onsemi
BRIDGE RECT 1PHASE 50V 4A KBL
KBL005-E4/51
KBL005-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 4A KBL
KBL01
KBL01
onsemi
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01-E4/51
KBL01-E4/51
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01/1
KBL01/1
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL02
KBL02
onsemi
BRIDGE RECT 1PHASE 200V 4A KBL
KBL02-E4/51
KBL02-E4/51
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
KBL04
KBL04
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL04
KBL04
onsemi
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04-E4/51
KBL04-E4/51
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04/1
KBL04/1
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL405G Compare Parts
  • KBL405G vs KBL610
  • KBL405G vs KBL608
  • KBL405G vs KBL607G T0G
  • KBL405G vs KBL607G
  • KBL405G vs KBL606G T0G
  • KBL405G vs KBL606G
  • KBL405G vs KBL606
  • KBL405G vs KBL605G T0G
  • KBL405G vs KBL605G
  • KBL405G vs KBL604G T0G
  • KBL405G vs KBL604G
  • KBL405G vs KBL603G T0G
  • KBL405G vs KBL603G T0
  • KBL405G vs KBL603G
  • KBL405G vs KBL602G T0G
  • KBL405G vs KBL602G T0
  • KBL405G vs KBL602G
  • KBL405G vs KBL601G T0G
  • KBL405G vs KBL601G T0
  • KBL405G vs KBL601G
  • KBL405G vs KBL410-G
  • KBL405G vs KBL410
  • KBL405G vs KBL410
  • KBL405G vs KBL408-G
  • KBL405G vs KBL408
  • KBL405G vs KBL407G T0G
  • KBL405G vs KBL407G
  • KBL405G vs KBL406G T0G
  • KBL405G vs KBL406G
  • KBL405G vs KBL406-G
  • KBL405G vs KBL406
  • KBL405G vs KBL406
  • KBL405G vs KBL405G T0G
  • KBL405G vs KBL404G T0G
  • KBL405G vs KBL404G
  • KBL405G vs KBL404-G
  • KBL405G vs KBL403G T0G
  • KBL405G vs KBL403G T0
  • KBL405G vs KBL403G
  • KBL405G vs KBL402G T0G
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller