KBL608
KBL608
Active
Description:  KBL 800V 6.0A Diodes Bridge Re
Manufacturer:  Yangjie Technology
Datasheet:   KBL608 Datasheet
History Price: $0.28100
In Stock: 34800
KBL608 Specification
Specification
Part No
KBL608
Category
Diodes - Bridge Rectifiers
Manufacturer
Yangjie Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Technology
-
Voltage - Peak Reverse (Max)
-
Current - Average Rectified (Io)
-
Voltage - Forward (Vf) (Max) @ If
-
Current - Reverse Leakage @ Vr
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
KBL608 Related Parts
KBL005
KBL005
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL005
KBL005
onsemi
BRIDGE RECT 1PHASE 50V 4A KBL
KBL005-E4/51
KBL005-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 4A KBL
KBL01
KBL01
onsemi
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01-E4/51
KBL01-E4/51
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01/1
KBL01/1
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL02
KBL02
onsemi
BRIDGE RECT 1PHASE 200V 4A KBL
KBL02-E4/51
KBL02-E4/51
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
KBL04
KBL04
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL04
KBL04
onsemi
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04-E4/51
KBL04-E4/51
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04/1
KBL04/1
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL608 Description
Yangjie Technology KBL608 Overview

The Yangjie Technology KBL608 is a high-performance Schottky diode designed for a range of applications requiring fast switching, low forward voltage drop, and minimal power loss. It is widely used in power rectification, voltage clamping, and various circuit protection tasks due to its efficient performance and reliability. Schottky diodes like the KBL608 are known for their ability to handle high frequencies and their low forward voltage characteristics, making them ideal for applications that demand efficiency and speed.

Key Features

* Low Forward Voltage Drop: One of the most significant features of the KBL608 Schottky diode is its low forward voltage drop (typically around 0.45V to 0.55V). This characteristic results in low power losses during operation, which improves efficiency in systems where power conservation is crucial.

* Fast Switching Speed: The KBL608 provides fast switching times, typically in the nanosecond range, making it suitable for high-frequency applications. This speed enables the diode to efficiently handle rapid changes in current, which is essential for circuits involving pulse signals and high-speed data transmission.

* High Reverse Leakage Current: As with most Schottky diodes, the KBL608 exhibits a higher reverse leakage current compared to conventional PN-junction diodes. However, this is a trade-off for the advantages it provides, including faster switching and lower forward voltage.

* High Current Handling Capability: The KBL608 can handle higher currents compared to standard diodes, which makes it suitable for power rectification applications where higher current capacity is required, such as in power supplies, DC-DC converters, and motor control circuits.

* Low Capacitance: The KBL608 is designed with low capacitance, which allows for better performance in high-speed and high-frequency circuits, such as RF (radio frequency) systems, and minimizes signal degradation.

* Compact Package: The KBL608 is available in a compact package, making it ideal for integration into densely packed electronic devices, where space is at a premium. It is available in standard axial lead packages that are suitable for both through-hole and surface-mount PCB designs.

* Rugged and Reliable: The KBL608 is built for durability, capable of withstanding tough conditions in industrial and automotive applications. It offers long-term reliability with high-temperature tolerance and robust performance.

Applications

The Yangjie Technology KBL608 Schottky diode is suitable for various applications, especially those requiring fast switching, high efficiency, and compact design. Key applications include:

* Power Rectification: The KBL608 is commonly used in power rectifiers where high efficiency is needed. It is frequently used in AC-DC converters, DC-DC converters, and power supplies, where its low forward voltage drop reduces power losses.

* Voltage Clamping: The KBL608 can be used for voltage clamping applications, providing protection against overvoltage conditions in sensitive circuits.

* Motor Control Circuits: Due to its ability to handle high currents and provide fast switching, the KBL608 is ideal for use in motor drive circuits, especially in applications like DC motors, where efficient power conversion is required.

* Solar Inverters: Schottky diodes like the KBL608 are widely used in solar power inverters due to their efficiency in converting and rectifying DC power from solar panels.

* Battery Chargers: The KBL608 is often employed in battery charging systems, where it helps to efficiently rectify the power while minimizing energy loss.

* Signal Protection: The diode is used in circuits for protecting sensitive components from high-frequency noise and voltage spikes.

* RF Systems: The low capacitance and fast switching ability of the KBL608 make it suitable for use in RF circuits, such as in RF mixers, detectors, and modulators.

Specifications

* Type: Schottky Diode
* Maximum Reverse Voltage (V\_RRM): 80V
* Maximum Forward Current (I\_F): 6A
* Maximum Forward Voltage Drop (V\_F): 0.55V (at 1A)
* Reverse Leakage Current (I\_R): Typically 10 µA at 25°C
* Maximum Reverse Leakage Current (I\_R): 1mA at 80V
* Capacitance: Typically 80 pF at 0V, 1 MHz
* Maximum Operating Temperature: +125°C
* Package Type: Axial Lead or Surface-Mount (depending on application)
* Recovery Time: Fast recovery, typically < 50ns
* Mounting Type: Through-hole or Surface-mount depending on application
* Operating Junction Temperature: -40°C to +125°C
* Storage Temperature: -40°C to +150°C

Advantages

* Low Forward Voltage Drop: The Schottky diode’s low forward voltage drop results in higher system efficiency, reducing overall power loss, which is critical in power-sensitive applications like solar power systems and battery charging circuits.

* Fast Switching: The KBL608’s fast switching capability ensures that it performs well in high-frequency and high-speed applications, such as RF circuits and communication systems.

* Compact Design: With its compact axial lead and surface-mount options, the KBL608 can be used in tight spaces where high-performance components are necessary, making it a versatile choice for modern electronic devices.

* High Current Capability: The KBL608 is capable of handling up to 6A, which allows it to be used in applications that require the rectification or regulation of higher currents, such as in power supplies or motor controllers.

* Durable and Reliable: With high thermal stability and rugged construction, the KBL608 can operate reliably in harsh environments, making it ideal for industrial, automotive, and telecommunications applications.

* Low Power Consumption: Its low forward voltage drop and fast switching speed minimize energy losses, making it an ideal choice for power-sensitive systems.

Design Considerations

* Thermal Management: While the KBL608 operates efficiently, its high current handling capacity and potential power dissipation require appropriate thermal management. Designers should ensure that the diode is properly mounted with adequate heat sinking to maintain optimal operating conditions.

* PCB Layout: For high-frequency applications, PCB layout becomes crucial to minimize parasitic inductance and capacitance. Proper routing of the traces for the diode is essential to ensure maximum performance, especially in applications like RF systems or motor controllers.

* Current Rating: Ensure that the system’s current demand does not exceed the diode’s maximum forward current rating (6A). Overloading the diode may lead to thermal failure and a reduction in reliability.

* Reverse Voltage Protection: Ensure that the reverse voltage in the system does not exceed the diode’s maximum reverse voltage rating of 80V. In situations where voltages may surge beyond this, additional protection circuits like Zener diodes or varistors might be required.

* Environmental Considerations: The KBL608 is rated for operation in a wide temperature range from -40°C to +125°C, but care must be taken to avoid exceeding these limits, particularly in systems that operate in extreme temperature conditions.

Conclusion

The Yangjie Technology KBL608 Schottky diode is a versatile, high-performance component offering low forward voltage, fast switching, and high current handling. Its features make it well-suited for applications such as power rectification, motor control circuits, and signal protection, among others. With its compact size, low power consumption, and rugged construction, the KBL608 ensures reliable and efficient operation in demanding environments. Whether used in automotive, industrial, telecommunications, or consumer electronics applications, it provides a robust solution for high-speed, low-loss data and power transmission.
KBL608 Compare Parts
  • KBL608 vs KBL610
  • KBL608 vs KBL607G T0G
  • KBL608 vs KBL607G
  • KBL608 vs KBL606G T0G
  • KBL608 vs KBL606G
  • KBL608 vs KBL606
  • KBL608 vs KBL605G T0G
  • KBL608 vs KBL605G
  • KBL608 vs KBL604G T0G
  • KBL608 vs KBL604G
  • KBL608 vs KBL603G T0G
  • KBL608 vs KBL603G T0
  • KBL608 vs KBL603G
  • KBL608 vs KBL602G T0G
  • KBL608 vs KBL602G T0
  • KBL608 vs KBL602G
  • KBL608 vs KBL601G T0G
  • KBL608 vs KBL601G T0
  • KBL608 vs KBL601G
  • KBL608 vs KBL410-G
  • KBL608 vs KBL410
  • KBL608 vs KBL410
  • KBL608 vs KBL408-G
  • KBL608 vs KBL408
  • KBL608 vs KBL407G T0G
  • KBL608 vs KBL407G
  • KBL608 vs KBL406G T0G
  • KBL608 vs KBL406G
  • KBL608 vs KBL406-G
  • KBL608 vs KBL406
  • KBL608 vs KBL406
  • KBL608 vs KBL405G T0G
  • KBL608 vs KBL405G
  • KBL608 vs KBL404G T0G
  • KBL608 vs KBL404G
  • KBL608 vs KBL404-G
  • KBL608 vs KBL403G T0G
  • KBL608 vs KBL403G T0
  • KBL608 vs KBL403G
  • KBL608 vs KBL402G T0G
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller