MBRX0540-TP
MBRX0540-TP
Obsolete
Description:  DIODE SCHOTTKY 40V 500MA SOD323
Datasheet:   MBRX0540-TP Datasheet
History Price: Obsolete
In Stock: 21040
MBRX0540-TP Specification
Specification
Part No
MBRX0540-TP
Category
Diodes - Rectifiers - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
Current - Average Rectified (Io)
500mA
Voltage - Forward (Vf) (Max) @ If
550 mV @ 500 mA
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
300 μA @ 40 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
SC-76, SOD-323
Supplier Device Package
SOD-323
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
MBRX0540-TP PDF Datasheet
MBRX0540-TP Related Parts
MBR0520
MBR0520
Yangjie Technology
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
SMC Diode Solutions
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
Fairchild Semiconductor
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1G
MBR0520LT1G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1H
MBR0520LT1H
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3
MBR0520LT3
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3G
MBR0520LT3G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0530
MBR0530
Fairchild Semiconductor
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
SMC Diode Solutions
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
Yangjie Technology
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
onsemi
DIODE SCHOTTKY 30V 500MA SOD123
MBRX0540-TP Compare Parts
  • MBRX0540-TP vs MBRX0530-TP
  • MBRX0540-TP vs MBRX0520-TP
  • MBRX0540-TP vs MBRX02560-TP
  • MBRX0540-TP vs MBRX02550-TP
  • MBRX0540-TP vs MBRX02540-TP
  • MBRX0540-TP vs MBRX02530-TP
  • MBRX0540-TP vs MBRX02520-TP
  • MBRX0540-TP vs MBRS540T3G
  • MBRX0540-TP vs MBRS540T3
  • MBRX0540-TP vs MBRS540PT3G
  • MBRX0540-TP vs MBRS4201T3G
  • MBRX0540-TP vs MBRS4201T3
  • MBRX0540-TP vs MBRS4201PT3G
  • MBRX0540-TP vs MBRS410LT3G
  • MBRX0540-TP vs MBRS410ET3G
  • MBRX0540-TP vs MBRS410ET3
  • MBRX0540-TP vs MBRS360TR
  • MBRX0540-TP vs MBRS360T3H
  • MBRX0540-TP vs MBRS360T3G
  • MBRX0540-TP vs MBRS360PT3G
  • MBRX0540-TP vs MBRS360BT3G
  • MBRX0540-TP vs MBRS340TR
  • MBRX0540-TP vs MBRS340T3H
  • MBRX0540-TP vs MBRS340T3G
  • MBRX0540-TP vs MBRS340PT3G
  • MBRX0540-TP vs MBRS340
  • MBRX0540-TP vs MBRS330T3G
  • MBRX0540-TP vs MBRS330T3
  • MBRX0540-TP vs MBRS330PT3G
  • MBRX0540-TP vs MBRS320T3G
  • MBRX0540-TP vs MBRS320PT3G
  • MBRX0540-TP vs MBRS3201T3G
  • MBRX0540-TP vs MBRS3201T3
  • MBRX0540-TP vs MBRS3201PT3G
  • MBRX0540-TP vs MBRS3200T3G
  • MBRX0540-TP vs MBRS320
  • MBRX0540-TP vs MBRS3100T3H
  • MBRX0540-TP vs MBRS3100T3G
  • MBRX0540-TP vs MBRS3100T3
  • MBRX0540-TP vs MBRS3100PT3G
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Herr Thomas Weber
    Germany
    5 stars
    2026-05-18 19:46
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Dorothy Sanchez
    United States
    5 stars
    2026-05-18 19:20
    Order on 16 October, received on 31ictubre. 10 days not true.
    Koen van den Berg
    Netherlands
    5 stars
    2026-05-18 11:42
    Great product, nicely packaged, fast delivery!
    Juliette Bernard
    France
    5 stars
    2026-05-18 08:16
    Very good. Thank you.
    Bas de Vos
    Netherlands
    5 stars
    2026-05-18 08:01
    Great product, nicely packaged, fast delivery!
    Elena
    Spain
    5 stars
    2026-05-18 04:26
    All right. All right.