MBR0530
MBR0530
Active
Description:  DIODE SCHOTTKY 30V 500MA SOD123
Manufacturer:  Fairchild Semiconductor
Datasheet:   MBR0530 Datasheet
History Price: Active
In Stock: 4800
MBR0530 Specification
Specification
Part No
MBR0530
Category
Diodes - Rectifiers - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
Current - Average Rectified (Io)
500mA
Voltage - Forward (Vf) (Max) @ If
430 mV @ 500 mA
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
130 μA @ 30 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
SOD-123
Supplier Device Package
SOD-123
Operating Temperature - Junction
-65 ℃ ~ 125 ℃
MBR0530 PDF Datasheet
MBR0530 Related Parts
MBR0520
MBR0520
Yangjie Technology
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
SMC Diode Solutions
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
Fairchild Semiconductor
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1G
MBR0520LT1G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1H
MBR0520LT1H
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3
MBR0520LT3
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3G
MBR0520LT3G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0530T1G
MBR0530T1G
onsemi
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530T1H
MBR0530T1H
onsemi
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530T3
MBR0530T3
onsemi
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530T3G
MBR0530T3G
onsemi
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530 Description
The Fairchild Semiconductor MBR0530 is a Schottky barrier rectifier designed for high-efficiency, low-loss rectification in power supply circuits. It belongs to the MBR series of ultra-fast diodes optimized for switching applications, particularly in low-voltage, high-frequency environments. This device is commonly used in power management for consumer electronics, DC-DC converters, freewheeling diodes in motors, and general-purpose rectification where low forward voltage drop and fast recovery time are critical. The MBR0530 provides a combination of low forward voltage, high surge capability, and robust thermal performance, making it suitable for both industrial and commercial applications.

## Electrical Characteristics

The MBR0530 features a maximum repetitive peak reverse voltage (VRRM) of 30 V, supporting low-voltage power supply applications. The average forward current (IF(AV)) rating is 0.5 A when mounted on a standard heat sink, providing reliable current handling for compact circuits. The peak forward surge current (IFSM) is 30 A, allowing the diode to withstand transient overload conditions without damage. Its typical forward voltage drop (VF) is 0.53 V at 0.5 A, which minimizes conduction losses and improves overall efficiency in low-voltage power systems.

## Reverse Recovery and Leakage

This Schottky diode exhibits minimal reverse recovery charge (QRR) due to its metal-semiconductor junction structure, effectively eliminating the reverse recovery time present in standard PN junction diodes. The low reverse leakage current is typically 0.5 mA at 25°C, increasing to 2 mA at 100°C, which ensures minimal power dissipation in the off-state and supports energy-efficient designs. These characteristics make the MBR0530 highly suitable for high-frequency switching environments where conventional diodes would incur significant switching losses.

## Thermal Performance

The MBR0530 comes in a DO-214AC (SMB) package, which provides effective thermal dissipation for moderate power levels. The junction-to-ambient thermal resistance (RθJA) is approximately 75°C/W, and the junction-to-case thermal resistance (RθJC) is 5°C/W. This enables reliable operation over a wide temperature range from –65°C to +125°C. Proper PCB layout with thermal vias and copper planes is recommended to maintain junction temperatures within safe limits during high-current operation and to optimize device longevity.

## Switching and Frequency Response

The MBR0530 is capable of fast switching up to several hundred kilohertz, making it ideal for use in switch-mode power supplies (SMPS), synchronous rectification, and high-frequency DC-DC converters. Its ultra-fast recovery characteristics reduce switching losses and electromagnetic interference, improving the efficiency and performance of high-speed power circuits. The absence of significant reverse recovery also enables reduced snubber circuitry, minimizing component count and overall design complexity.

## Surge and Reliability Features

The diode is designed to handle repeated surge currents, with a peak non-repetitive surge current rating of 30 A for 8.3 ms half-sine wave conditions. This feature enhances its robustness in applications with high inrush currents or temporary short-circuit events. The Schottky junction provides a thermally stable conduction path with minimal risk of thermal runaway, contributing to the reliability of both the device and the surrounding circuitry.

## Application Suitability

The MBR0530 is well-suited for low-voltage rectification applications, including:

* Output rectification in switch-mode power supplies (SMPS)
* Freewheeling diodes in DC motor drives
* Battery-powered applications requiring low forward voltage drop
* High-frequency DC-DC converters and boost/buck converters
* Low-voltage power management in consumer electronics

Its combination of low forward voltage drop, fast recovery, and surge tolerance ensures efficient operation in compact, high-performance circuits where thermal management and energy efficiency are key considerations.

## Key Specifications Summary

* Maximum Repetitive Peak Reverse Voltage (VRRM): 30 V
* Average Forward Current (IF(AV)): 0.5 A
* Peak Forward Surge Current (IFSM): 30 A
* Forward Voltage Drop (VF): 0.53 V at 0.5 A
* Reverse Leakage Current (IR): 0.5 mA at 25°C, 2 mA at 100°C
* Maximum Operating Temperature Range: –65°C to +125°C
* Package: DO-214AC (SMB)
* Junction-to-Ambient Thermal Resistance (RθJA): 75°C/W
* Junction-to-Case Thermal Resistance (RθJC): 5°C/W
* Low Reverse Recovery Charge (QRR), essentially zero

## Conclusion

The MBR0530 is a high-performance Schottky diode optimized for low-voltage, high-frequency rectification with minimal conduction and switching losses. Its combination of low forward voltage, fast recovery, surge handling capability, and robust thermal performance makes it suitable for both consumer and industrial power applications. The compact SMB package allows efficient PCB integration, while the diode’s electrical characteristics support high-efficiency designs in switch-mode power supplies, motor control, and general-purpose low-voltage rectification. Its reliability and energy-efficient operation make it a preferred choice for designers seeking robust performance in space- and power-constrained circuits.
MBR0530 Compare Parts
  • MBR0530 vs MBRX0540-TP
  • MBR0530 vs MBRX0530-TP
  • MBR0530 vs MBRX0520-TP
  • MBR0530 vs MBRX02560-TP
  • MBR0530 vs MBRX02550-TP
  • MBR0530 vs MBRX02540-TP
  • MBR0530 vs MBRX02530-TP
  • MBR0530 vs MBRX02520-TP
  • MBR0530 vs MBRS540T3G
  • MBR0530 vs MBRS540T3
  • MBR0530 vs MBRS540PT3G
  • MBR0530 vs MBRS4201T3G
  • MBR0530 vs MBRS4201T3
  • MBR0530 vs MBRS4201PT3G
  • MBR0530 vs MBRS410LT3G
  • MBR0530 vs MBRS410ET3G
  • MBR0530 vs MBRS410ET3
  • MBR0530 vs MBRS360TR
  • MBR0530 vs MBRS360T3H
  • MBR0530 vs MBRS360T3G
  • MBR0530 vs MBRS360PT3G
  • MBR0530 vs MBRS360BT3G
  • MBR0530 vs MBRS340TR
  • MBR0530 vs MBRS340T3H
  • MBR0530 vs MBRS340T3G
  • MBR0530 vs MBRS340PT3G
  • MBR0530 vs MBRS340
  • MBR0530 vs MBRS330T3G
  • MBR0530 vs MBRS330T3
  • MBR0530 vs MBRS330PT3G
  • MBR0530 vs MBRS320T3G
  • MBR0530 vs MBRS320PT3G
  • MBR0530 vs MBRS3201T3G
  • MBR0530 vs MBRS3201T3
  • MBR0530 vs MBRS3201PT3G
  • MBR0530 vs MBRS3200T3G
  • MBR0530 vs MBRS320
  • MBR0530 vs MBRS3100T3H
  • MBR0530 vs MBRS3100T3G
  • MBR0530 vs MBRS3100T3
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Dorothy Sanchez
    United States
    5 stars
    2026-05-18 19:20
    Order on 16 October, received on 31ictubre. 10 days not true.
    Koen van den Berg
    Netherlands
    5 stars
    2026-05-18 11:42
    Great product, nicely packaged, fast delivery!
    Juliette Bernard
    France
    5 stars
    2026-05-18 08:16
    Very good. Thank you.
    Bas de Vos
    Netherlands
    5 stars
    2026-05-18 08:01
    Great product, nicely packaged, fast delivery!
    Elena
    Spain
    5 stars
    2026-05-18 04:26
    All right. All right.
    Thibault Moreau
    France
    5 stars
    2026-05-18 00:01
    Very good. To see the use...