MM5Z10V
MM5Z10V
Obsolete
Description:  DIODE ZENER 10V 200MW SOD523F
Manufacturer:  onsemi
Datasheet:   MM5Z10V Datasheet
History Price: Obsolete
In Stock: 12800
MM5Z10V Specification
Specification
Part No
MM5Z10V
Category
Diodes - Zener - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
10 V
Tolerance
?%
Power - Max
200 mW
Impedance (Max) (Zzt)
20 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
SC-79, SOD-523F
Supplier Device Package
SOD-523F
MM5Z10V PDF Datasheet
MM5Z10V Related Parts
MM5Z10
MM5Z10
Diotec Semiconductor
DIODE ZENER 10V 200MW SOD523
MM5Z10
MM5Z10
Diotec Semiconductor
ZENERDIODE,SOD-523,10V,0.3W,5%
MM5Z10B
MM5Z10B
Diotec Semiconductor
Zener, 10V, 0.3W, 2%
MM5Z10VT1
MM5Z10VT1
onsemi
DIODE ZENER 10V 200MW SOD523
MM5Z10VT1G
MM5Z10VT1G
onsemi
DIODE ZENER 10V 500MW SOD523
MM5Z10VT5G
MM5Z10VT5G
onsemi
DIODE ZENER 10V 500MW SOD523
MM5Z10VT5GF
MM5Z10VT5GF
Nexperia
VOLTAGE REGULATOR DIODES
MM5Z11
MM5Z11
Diotec Semiconductor
DIODE ZENER 11V 200MW SOD523
MM5Z11
MM5Z11
Diotec Semiconductor
ZENERDIODE,SOD-523,11V,0.3W,5%
MM5Z11V
MM5Z11V
Fairchild Semiconductor
DIODE ZENER 11V 0.2W 5.45% UNI
MM5Z11V
MM5Z11V
onsemi
ZENER DIODE, 11V, 5.45%, 0.2W, U
MM5Z11V
MM5Z11V
onsemi
DIODE ZENER 11V 200MW SOD523F
MM5Z10V Description

## Introduction to Fairchild Semiconductor MM5Z10V

The Fairchild Semiconductor MM5Z10V is a Zener diode designed for voltage regulation applications. Zener diodes are particularly useful in providing reference voltages and protecting circuits from voltage spikes, making the MM5Z10V an essential component in various electronic designs.

## Key Features

1. Zener Voltage: The MM5Z10V has a nominal Zener voltage of 10V, which allows it to maintain a stable voltage across its terminals under reverse bias conditions.
2. Power Dissipation: This diode can handle a maximum power dissipation of 500 mW, which makes it suitable for low to moderate power applications.
3. Reverse Current: At the Zener voltage, the reverse current is typically around 20 mA, ensuring adequate current flow for effective voltage regulation.
4. Temperature Coefficient: The temperature coefficient for Zener voltage stability is approximately 0.1%/°C, helping maintain performance across varying temperatures.

## Electrical Specifications

Here are the detailed specifications of the MM5Z10V:

- Zener Voltage (V_Z): 10 V ± 5%
- Test Current (I_T): 20 mA
- Maximum Reverse Current (I_R): 100 µA at 10 V
- Zener Impedance (Z_Z): 10 Ω at I_T
- Power Dissipation (P_D): 500 mW
- Peak Power (P_MAX): 1 W (for a very short duration)
- Operating Temperature Range (T_j): -55°C to +150°C
- Storage Temperature Range (T_STG): -55°C to +150°C

## Package Information

The MM5Z10V is available in several packaging options, including:

- DO-41: A standard through-hole package, ideal for general-purpose applications.
- SOD-323: A smaller surface mount package, suitable for compact circuit designs.

## Applications

The MM5Z10V Zener diode is commonly used in:

1. Voltage Regulation: It stabilizes voltage levels in power supplies and protects sensitive components by maintaining a consistent voltage level.
2. Transient Voltage Suppressors: It provides protection against voltage spikes in automotive and industrial applications.
3. Reference Voltage Sources: In circuits requiring precise voltage references, the MM5Z10V offers a reliable solution.
4. Noise Filtering: It can be used in conjunction with capacitors to filter out noise in power supply circuits.

## Performance and Reliability

The MM5Z10V is built to meet high reliability standards, making it suitable for critical applications in consumer electronics, automotive systems, and industrial controls. Its robust design ensures a long lifespan and stable performance across a wide temperature range.

## Conclusion

The Fairchild Semiconductor MM5Z10V Zener diode is a versatile and reliable component for voltage regulation and protection. With its key features, electrical specifications, and various applications, it serves as a fundamental piece in both simple and complex electronic circuits. Whether deployed in consumer electronics or more demanding industrial environments, the MM5Z10V stands out as a trustworthy choice for engineers seeking efficient voltage regulation solutions.
MM5Z10V Compare Parts
  • MM5Z10V vs MM5Z3V9T1
  • MM5Z10V vs MM5Z3V9ST1G
  • MM5Z10V vs MM5Z3V9ST1
  • MM5Z10V vs MM5Z3V9B
  • MM5Z10V vs MM5Z3V9B
  • MM5Z10V vs MM5Z3V9
  • MM5Z10V vs MM5Z3V9
  • MM5Z10V vs MM5Z3V9
  • MM5Z10V vs MM5Z3V9
  • MM5Z10V vs MM5Z3V6T5GF
  • MM5Z10V vs MM5Z3V6T5G
  • MM5Z10V vs MM5Z3V6T1G
  • MM5Z10V vs MM5Z3V6T1
  • MM5Z10V vs MM5Z3V6ST1G
  • MM5Z10V vs MM5Z3V6ST1
  • MM5Z10V vs MM5Z3V6B
  • MM5Z10V vs MM5Z3V6B
  • MM5Z10V vs MM5Z3V6
  • MM5Z10V vs MM5Z3V6
  • MM5Z10V vs MM5Z3V6
  • MM5Z10V vs MM5Z3V3T5GF
  • MM5Z10V vs MM5Z3V3T5G
  • MM5Z10V vs MM5Z3V3T1G
  • MM5Z10V vs MM5Z3V3T1
  • MM5Z10V vs MM5Z3V3ST1G
  • MM5Z10V vs MM5Z3V3ST1
  • MM5Z10V vs MM5Z3V3
  • MM5Z10V vs MM5Z3V3
  • MM5Z10V vs MM5Z3V3
  • MM5Z10V vs MM5Z3V0T5GF
  • MM5Z10V vs MM5Z3V0T5G
  • MM5Z10V vs MM5Z3V0T1G
  • MM5Z10V vs MM5Z3V0T1
  • MM5Z10V vs MM5Z3V0
  • MM5Z10V vs MM5Z3V0
  • MM5Z10V vs MM5Z3V0
  • MM5Z10V vs MM5Z39VT5G
  • MM5Z10V vs MM5Z39VT1G
  • MM5Z10V vs MM5Z39VT1
  • MM5Z10V vs MM5Z39V
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you