☰
SZMMSZ5258ET1G
SZMMSZ5258ET1G
Active
Description:  DIODE ZENER 36V 500MW SOD123
Manufacturer:  onsemi
History Price: $0.44000
In Stock: 36960
SZMMSZ5258ET1G Specification
Specification
Part No
SZMMSZ5258ET1G
Category
Diodes - Zener - Single
Manufacturer
onsemi
Series
Automotive, AEC-Q101, SZMMSZ52xxxT1G
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
36 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
70 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 27 V
Voltage - Forward (Vf) (Max) @ If
900 mV @ 10 mA
Operating Temperature
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
SOD-123
Supplier Device Package
SOD-123
SZMMSZ5258ET1G PDF Datasheet
SZMMSZ5258ET1G Related Parts
SZMM3Z10VST1G
SZMM3Z10VST1G
onsemi
DIODE ZENER 10V 300MW SOD323
SZMM3Z10VT1G
SZMM3Z10VT1G
onsemi
DIODE ZENER 10V 300MW SOD323
SZMM3Z10VT1GX
SZMM3Z10VT1GX
Nexperia
SZMM3Z10VT1G/SOD323/SOD2
SZMM3Z11VT1G
SZMM3Z11VT1G
onsemi
DIODE ZENER 11V 300MW SOD323
SZMM3Z11VT1GX
SZMM3Z11VT1GX
Nexperia
SZMM3Z11VT1G/SOD323/SOD2
SZMM3Z12VST1G
SZMM3Z12VST1G
onsemi
DIODE ZENER 12V 300MW SOD323
SZMM3Z12VT1G
SZMM3Z12VT1G
onsemi
DIODE ZENER 12V 300MW SOD323
SZMM3Z12VT1GX
SZMM3Z12VT1GX
Nexperia
SZMM3Z12VT1G/SOD323/SOD2
SZMM3Z13VST1G
SZMM3Z13VST1G
onsemi
DIODE ZENER 13V 300MW SOD323
SZMM3Z13VT1G
SZMM3Z13VT1G
onsemi
DIODE ZENER 13.2V 300MW SOD323
SZMM3Z13VT1GX
SZMM3Z13VT1GX
Nexperia
SZMM3Z13VT1G/SOD323/SOD2
SZMM3Z15VT1G
SZMM3Z15VT1G
onsemi
DIODE ZENER 15V 300MW SOD323
SZMMSZ5258ET1G Compare Parts
  • SZMMSZ5258ET1G vs SZMMSZ4690T3G
  • SZMMSZ5258ET1G vs SZMMSZ4690T1G
  • SZMMSZ5258ET1G vs SZMMSZ4690ET3G
  • SZMMSZ5258ET1G vs SZMMSZ4690ET1G
  • SZMMSZ5258ET1G vs SZMMSZ4689T3G
  • SZMMSZ5258ET1G vs SZMMSZ4689T1G
  • SZMMSZ5258ET1G vs SZMMSZ4689ET1G
  • SZMMSZ5258ET1G vs SZMMSZ4688T3G
  • SZMMSZ5258ET1G vs SZMMSZ4688T1G
  • SZMMSZ5258ET1G vs SZMMSZ4687T1G
  • SZMMSZ5258ET1G vs SZMMSZ4686T1G
  • SZMMSZ5258ET1G vs SZMMSZ4685T1G
  • SZMMSZ5258ET1G vs SZMMSZ4684T1G
  • SZMMSZ5258ET1G vs SZMMSZ4683T1G
  • SZMMSZ5258ET1G vs SZMMSZ4682T1G
  • SZMMSZ5258ET1G vs SZMMSZ4681T1G
  • SZMMSZ5258ET1G vs SZMMSZ4680T1G
  • SZMMSZ5258ET1G vs SZMMSZ4680ET1G
  • SZMMSZ5258ET1G vs SZMMSZ4679T1G
  • SZMMSZ5258ET1G vs SZMMSZ4678T1G
  • SZMMSZ5258ET1G vs SZMMSZ43T1G
  • SZMMSZ5258ET1G vs SZMMSZ3V9T1G
  • SZMMSZ5258ET1G vs SZMMSZ3V6T1G
  • SZMMSZ5258ET1G vs SZMMSZ3V3T1G
  • SZMMSZ5258ET1G vs SZMMSZ3V3T1
  • SZMMSZ5258ET1G vs SZMMSZ3V0T1G
  • SZMMSZ5258ET1G vs SZMMSZ39T1G
  • SZMMSZ5258ET1G vs SZMMSZ36T1G
  • SZMMSZ5258ET1G vs SZMMSZ33T3G
  • SZMMSZ5258ET1G vs SZMMSZ33T1G
  • SZMMSZ5258ET1G vs SZMMSZ33ET3G
  • SZMMSZ5258ET1G vs SZMMSZ33ET1G
  • SZMMSZ5258ET1G vs SZMMSZ30T1G
  • SZMMSZ5258ET1G vs SZMMSZ2V7T1G
  • SZMMSZ5258ET1G vs SZMMSZ2V7ET1G
  • SZMMSZ5258ET1G vs SZMMSZ2V4T3G
  • SZMMSZ5258ET1G vs SZMMSZ2V4T1G
  • SZMMSZ5258ET1G vs SZMMSZ27T3G
  • SZMMSZ5258ET1G vs SZMMSZ27T1G
  • SZMMSZ5258ET1G vs SZMMSZ27ET1G
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.