TIP42C
TIP42C
Active
Description:  TRANS PNP 100V 6A TO220
Manufacturer:  STMicroelectronics
Datasheet:   TIP42C Datasheet
History Price: $0.90000
In Stock: 6400
TIP42C Specification
Specification
Part No
TIP42C
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
6 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 3A, 4V
Power - Max
65 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
TIP42C PDF Datasheet
TIP42C Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP42C Description
onsemi TIP42C Overview
The onsemi TIP42C is a complementary power transistor used in various applications like switching and amplification. It is part of the TIP family of transistors, known for their robustness and high performance in general-purpose applications.

Key Specifications

* Type: NPN Power Transistor
* Collector-Emitter Voltage (Vceo): 100V
* Collector Current (Ic): 6A
* Power Dissipation (Pd): 65W
* Base-Emitter Voltage (Vbe): 5V (max)
* Transition Frequency (ft): 15MHz
* Gain (hFE): 20–160 (at Ic = 2A)
* Package: TO-220
* Mounting Type: Through-Hole
* Operating Temperature Range: -65°C to 150°C

Features and Benefits

1. High Current Capability: The TIP42C can handle up to 6A of continuous collector current, making it suitable for high-power applications like motor control, power regulation, and amplification.
2. Wide Voltage Range: With a maximum collector-emitter voltage of 100V, this transistor is ideal for both low and medium voltage applications.
3. Thermal Stability: With a high power dissipation rating of 65W, the TIP42C is designed for efficient heat management, reducing thermal issues in demanding applications.
4. High Gain: The transistor offers a wide gain range (hFE of 20–160), ensuring that it can provide significant amplification with minimal distortion.
5. Durable and Reliable: It is designed for rugged use and can operate in a wide temperature range, making it reliable for both automotive and industrial systems.

Applications

* Switching Regulators: The TIP42C can be used in DC-DC converters and other power management systems for switching.
* Audio Amplifiers: Due to its high current and voltage handling, it is well-suited for driving speakers and audio circuits.
* Motor Drivers: It is commonly found in motor control circuits for small to medium motors, providing necessary current without compromising performance.
* Relay Drivers: Its robust nature allows it to function in relay driving applications, ensuring fast and reliable switching.

Conclusion
The onsemi TIP42C is a versatile and reliable power transistor, offering high current, voltage, and thermal performance. Its wide range of applications, from switching to amplification, makes it an ideal component for various industrial, automotive, and consumer electronics designs.
TIP42C Compare Parts
  • TIP42C vs TIP50G
  • TIP42C vs TIP50
  • TIP42C vs TIP50
  • TIP42C vs TIP50
  • TIP42C vs TIP49TU
  • TIP42C vs TIP49 TR
  • TIP42C vs TIP49 SL
  • TIP42C vs TIP49
  • TIP42C vs TIP49
  • TIP42C vs TIP49
  • TIP42C vs TIP49
  • TIP42C vs TIP49
  • TIP42C vs TIP48TU
  • TIP42C vs TIP48TU
  • TIP42C vs TIP48G
  • TIP42C vs TIP48
  • TIP42C vs TIP48
  • TIP42C vs TIP48
  • TIP42C vs TIP48
  • TIP42C vs TIP47TU
  • TIP42C vs TIP47TU
  • TIP42C vs TIP47G
  • TIP42C vs TIP47-BP
  • TIP42C vs TIP47 SL
  • TIP42C vs TIP47
  • TIP42C vs TIP47
  • TIP42C vs TIP47
  • TIP42C vs TIP47
  • TIP42C vs TIP47
  • TIP42C vs TIP42G
  • TIP42C vs TIP42CTU
  • TIP42C vs TIP42CTU
  • TIP42C vs TIP42CN
  • TIP42C vs TIP42CG
  • TIP42C vs TIP42C-BP
  • TIP42C vs TIP42C SL PBFREE
  • TIP42C vs TIP42C PBFREE
  • TIP42C vs TIP42BG
  • TIP42C vs TIP42B-BP
  • TIP42C vs TIP42B PBFREE
  • TIP42C FAQ
    Q1: What is the primary function of the STMicroelectronics TIP42C?
    A: The STMicroelectronics TIP42C is a high-power PNP transistor designed for switching and amplification applications in various electronic systems. It is commonly used in power amplifiers, motor drivers, and other power circuits where high current handling is required. The TIP42C is particularly suitable for driving loads and controlling power in medium-voltage applications.

    Q2: What is the maximum collector-emitter voltage (Vce) of the TIP42C?
    A: The maximum collector-emitter voltage (Vce) of the STMicroelectronics TIP42C is 100V. This allows it to operate in medium-voltage circuits and makes it suitable for power applications that require a relatively high voltage tolerance while maintaining efficiency and reliability.

    Q3: What is the maximum collector current (Ic) rating of the TIP42C?
    A: The maximum collector current (Ic) rating of the STMicroelectronics TIP42C is 6A. This high current rating allows the transistor to drive substantial power loads, making it ideal for motor control circuits, audio amplifiers, and other high-current switching applications.

    Q4: What is the power dissipation of the TIP42C?
    A: The STMicroelectronics TIP42C has a maximum power dissipation rating of 80W. This high power dissipation capability ensures that the transistor can operate in high-power environments without overheating, making it suitable for demanding applications such as audio amplifiers and power regulation circuits.

    Q5: What is the typical gain (hFE) of the TIP42C?
    A: The typical current gain (hFE) of the STMicroelectronics TIP42C ranges from 40 to 320 at a collector current of 4A. This moderate gain allows the transistor to effectively amplify signals and handle large currents, which is beneficial for driving power stages and controlling high-current devices.

    Q6: What is the typical saturation voltage (Vce(sat)) of the TIP42C?
    A: The typical saturation voltage (Vce(sat)) of the STMicroelectronics TIP42C is around 2V at a collector current of 4A. This indicates the voltage drop across the transistor when it is fully switched on, and a lower saturation voltage helps reduce power loss and heat generation during operation.

    Q7: What is the maximum junction temperature for the TIP42C?
    A: The maximum junction temperature for the STMicroelectronics TIP42C is 150°C. This high junction temperature rating allows the transistor to operate in high-temperature environments, making it suitable for industrial applications and systems where thermal management is critical.

    Q8: What type of package does the TIP42C come in?
    A: The STMicroelectronics TIP42C comes in a TO-220 package. The TO-220 package offers efficient heat dissipation and is designed to handle moderate to high power levels, making it well-suited for applications that require effective thermal management, such as power amplifiers and motor drivers.

    Q9: Can the TIP42C be used in audio power amplifier circuits?
    A: Yes, the STMicroelectronics TIP42C is commonly used in audio power amplifier circuits. Its ability to handle high currents and moderate voltages makes it ideal for driving audio output stages, making it a popular choice in high-power audio amplifiers and sound reinforcement systems.

    Q10: What is the base-emitter voltage (Vbe) of the TIP42C?
    A: The base-emitter voltage (Vbe) of the STMicroelectronics TIP42C is typically 1.2V when conducting a collector current of 4A. This is typical for power transistors and ensures that the transistor operates efficiently when switching on and amplifying signals.

    Q11: What is the switching speed of the TIP42C?
    A: The STMicroelectronics TIP42C is designed for moderate-speed switching applications. Its switching time is around 100 nanoseconds, making it suitable for medium-speed switching operations, such as those required in motor control, power amplifiers, and power supplies.

    Q12: How does the TIP42C perform in terms of thermal management?
    A: The STMicroelectronics TIP42C is designed to handle significant power dissipation, with a maximum power dissipation rating of 80W. Its TO-220 package allows for efficient heat dissipation, and external heatsinks can be added to further enhance cooling, making it suitable for high-power applications where thermal management is crucial.

    Q13: What is the typical use case for the TIP42C?
    A: The typical use case for the STMicroelectronics TIP42C includes power amplifiers, motor control circuits, power regulation systems, and general-purpose switching applications. Its ability to handle high currents and voltages makes it ideal for use in consumer electronics, industrial systems, and automotive circuits.

    Q14: Is the TIP42C suitable for automotive applications?
    A: Yes, the STMicroelectronics TIP42C is suitable for automotive applications. Its ability to handle high currents and voltages, along with its wide operating temperature range, makes it ideal for automotive power control systems, such as motor drives, power distribution, and automotive lighting circuits.

    Q15: What is the reverse recovery time (trr) of the TIP42C?
    A: The reverse recovery time (trr) of the STMicroelectronics TIP42C is typically around 100 nanoseconds. This recovery time is typical for power transistors and ensures that the transistor can switch efficiently between conducting and non-conducting states, which is essential in switching applications such as motor control and power supplies.

    Q16: How does the TIP42C compare to other power transistors in terms of performance?
    A: The STMicroelectronics TIP42C offers a good balance of current and voltage ratings, making it suitable for a wide range of medium-power applications. Compared to other power transistors, it provides solid performance for audio amplification, motor control, and power switching, though it may not be suitable for very high-voltage or high-frequency applications.

    Q17: Does the TIP42C require external protection components?
    A: While the STMicroelectronics TIP42C is designed with basic protection features such as thermal overload protection, it may still require external components in some applications. For instance, diodes may be used for flyback protection in inductive loads, and resistors can be added to control the base current and protect the transistor from excessive current.

    Q18: Can the TIP42C be used in low-voltage circuits?
    A: The STMicroelectronics TIP42C is designed for medium-voltage circuits, with a maximum collector-emitter voltage of 100V. While it can be used in lower voltage circuits, it is not optimized for very low-voltage operations. For circuits requiring voltages significantly lower than 10V, other transistors might be more suitable.

    Q19: How is the TIP42C's reliability in continuous operation?
    A: The STMicroelectronics TIP42C is designed for reliable continuous operation in medium-power applications. With a maximum junction temperature of 150°C, it can operate continuously under normal conditions without failure, especially when proper thermal management is in place. However, excessive currents or improper heat dissipation can reduce the lifespan of the transistor.

    Q20: What are the typical applications for the TIP42C in industrial systems?
    A: In industrial systems, the STMicroelectronics TIP42C is used for power switching, motor control, and amplification. It is capable of driving motors, controlling power to industrial machines, and functioning as a switching element in power supplies. Its high current and voltage handling make it suitable for demanding industrial applications requiring reliable power management.
    Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.