DMR935E10R
DMR935E10R
Discontinued
Description:  TRANSISTOR PNP 20V SSMINI6-F3-B
Manufacturer:  Panasonic
Datasheet:   DMR935E10R Datasheet
History Price: Discontinued at Digi-Key
In Stock: 38400
DMR935E10R Specification
Specification
Part No
DMR935E10R
Category
Transistors - Special Purpose
Manufacturer
Panasonic
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP, N-Channel
Applications
CCD Output Circuits
Voltage - Rated
20V
Current Rating (Amps)
50mA
Mounting Type
Surface Mount
Package / Case
SOT-563, SOT-666
Supplier Device Package
SSMini6-F3-B
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement