C52E
C52E
Active
Description:  SCR 500V 70A TO83
Manufacturer:  Powerex Inc
Datasheet:   C52E Datasheet
History Price: $87.37067
In Stock: 15200
C52E Specification
Specification
Part No
C52E
Category
Thyristors - SCRs
Manufacturer
Powerex Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
-
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Gate Trigger (Igt) (Max)
-
Voltage - On State (Vtm) (Max)
-
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih) (Max)
-
Current - Off State (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
SCR Type
Standard Recovery
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
C52E Related Parts
C52AX500
C52AX500
Powerex Inc
SCR 100V 70A TO83
C52BX500
C52BX500
Powerex Inc
SCR 200V 70A TO83
C52CX500
C52CX500
Powerex Inc
SCR 300V 70A TO83
C52DX500
C52DX500
Powerex Inc
SCR 400V 70A TO83
C52EX500
C52EX500
Powerex Inc
SCR 500V 70A TO83
C52M
C52M
Powerex Inc
SCR 600V 70A TO83
C52MX500
C52MX500
Powerex Inc
SCR 600V 70A TO83
C52N
C52N
Powerex Inc
SCR 800V 70A TO83
C52P
C52P
Powerex Inc
SCR 1000V 70A TO83
C52PA
C52PA
Powerex Inc
SCR 1100V 70A TO83
C52PB
C52PB
Powerex Inc
SCR 1200V 70A TO83
C52S
C52S
Powerex Inc
SCR 700V 70A TO83
C52E Compare Parts
  • C52E vs C52S
  • C52E vs C52PB
  • C52E vs C52PA
  • C52E vs C52P
  • C52E vs C52N
  • C52E vs C52MX500
  • C52E vs C52M
  • C52E vs C52EX500
  • C52E vs C52DX500
  • C52E vs C52CX500
  • C52E vs C52BX500
  • C52E vs C52AX500
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!