PD421407
PD421407
Active
Description:  SCR MOD ISO DUAL 1400V 700A
Manufacturer:  Powerex Inc
Datasheet:   PD421407 Datasheet
History Price: $713.31000
In Stock: 9200
PD421407 Specification
Specification
Part No
PD421407
Category
Thyristors - SCRs - Modules
Manufacturer
Powerex Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Structure
Series Connection - SCR/Diode
Number of SCRs, Diodes
1 SCR, 1 Diode
Voltage - Off State
1.4 kV
Current - On State (It (AV)) (Max)
700 A
Current - On State (It (RMS)) (Max)
1100 A
Voltage - Gate Trigger (Vgt) (Max)
4.5 V
Current - Gate Trigger (Igt) (Max)
200 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
63000A, 69000A
Current - Hold (Ih) (Max)
300 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
POW-R-BLOK? Module
PD421407 PDF Datasheet
PD421407 Related Parts
PD420607
PD420607
Powerex Inc
SCR MOD ISO DUAL 600V 700A
PD420807
PD420807
Powerex Inc
SCR MOD ISO DUAL 800V 700A
PD421007
PD421007
Powerex Inc
SCR MOD ISO DUAL 1000V 700A
PD421207
PD421207
Powerex Inc
SCR MOD ISO DUAL 1200V 700A
PD421607
PD421607
Powerex Inc
SCR MOD ISO DUAL 1600V 700A
PD421807
PD421807
Powerex Inc
SCR MOD ISO DUAL 1800V 700A
PD430607
PD430607
Powerex Inc
SCR MOD ISO DUAL 600V 700A
PD430807
PD430807
Powerex Inc
SCR MOD ISO DUAL 800V 700A
PD431007
PD431007
Powerex Inc
SCR MOD ISO DUAL 1000V 700A
PD431207
PD431207
Powerex Inc
SCR MOD ISO DUAL 1200V 700A
PD431407
PD431407
Powerex Inc
SCR MOD ISO DUAL 1400V 700A
PD431807
PD431807
Powerex Inc
SCR MOD ISO DUAL 1800V 700A
PD421407 Compare Parts
  • PD421407 vs PD471607
  • PD421407 vs PD471407
  • PD421407 vs PD471207
  • PD421407 vs PD471007
  • PD421407 vs PD470807
  • PD421407 vs PD470607
  • PD421407 vs PD432406
  • PD421407 vs PD432206
  • PD421407 vs PD432006
  • PD421407 vs PD431807
  • PD421407 vs PD431407
  • PD421407 vs PD431207
  • PD421407 vs PD431007
  • PD421407 vs PD430807
  • PD421407 vs PD430607
  • PD421407 vs PD421807
  • PD421407 vs PD421607
  • PD421407 vs PD421207
  • PD421407 vs PD421007
  • PD421407 vs PD420807
  • PD421407 vs PD420607
  • PD421407 vs PD40FG80
  • PD421407 vs PD40FG160
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.