RM70P40LD
RM70P40LD
Active
Description:  MOSFET P-CHANNEL 40V 70A TO252-2
Manufacturer:  Rectron Limited
Datasheet:   RM70P40LD Datasheet
History Price: $0.38000
In Stock: 36800
RM70P40LD Specification
Specification
Part No
RM70P40LD
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Rectron Limited
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
P-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
40 V
Current - Continuous Drain (Id) @ 25℃
70A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
10mOhm @ 20A, 10V
Vgs(th) (Max) @ Id
2.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
-
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
5380 pF @ 20 V
FET Feature
-
Power Dissipation (Max)
130W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
TO-252-2
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
RM70P40LD Related Parts
RM70P30DF
RM70P30DF
Rectron Limited
MOSFET P-CHANNEL 30V 70A 8DFN
RM70P30LD
RM70P30LD
Rectron Limited
MOSFET P-CHANNEL 30V 70A TO252-2
RM75N60LD
RM75N60LD
Rectron Limited
MOSFET N-CHANNEL 60V 75A TO252-2
RM75N60T2
RM75N60T2
Rectron Limited
MOSFET N-CHANNEL 60V 75A TO220-3
RM78N100LD
RM78N100LD
Rectron Limited
MOSFET N-CH 100V 78A TO252-2
RM7N40S4
RM7N40S4
Rectron Limited
MOSFET N-CHANNEL 40V 5A SOT223-3
RM7N600IP
RM7N600IP
Rectron Limited
MOSFET N-CHANNEL 600V 7A TO251
RM7N600LD
RM7N600LD
Rectron Limited
MOSFET N-CHANNEL 600V 7A TO252-2
RM70P40LD Compare Parts
  • RM70P40LD vs RM7N600IP
  • RM70P40LD vs RM7N40S4
  • RM70P40LD vs RM78N100LD
  • RM70P40LD vs RM75N60T2
  • RM70P40LD vs RM75N60LD
  • RM70P40LD vs RM70P30LD
  • RM70P40LD vs RM70P30DF
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok