UMB4F
UMB4F
Active
Description:  BRIDGE RCT GLASS 400V .5A SOF2-4
Manufacturer:  Rectron Limited
Datasheet:   UMB4F Datasheet
History Price: $0.38000
In Stock: 26000
UMB4F Specification
Specification
Part No
UMB4F
Category
Diodes - Bridge Rectifiers
Manufacturer
Rectron Limited
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
400 V
Current - Average Rectified (Io)
500 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 400 mA
Current - Reverse Leakage @ Vr
5 μA @ 400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Flat Lead
Supplier Device Package
4-SOF2
UMB4F PDF Datasheet
UMB4F Related Parts
UMB05F
UMB05F
Rectron Limited
BRIDGE RECT GLASS 50V .5A SOF2-4
UMB10F
UMB10F
Rectron Limited
BRDGE RCT GLASS 1000V .5A SOF2-4
UMB1F
UMB1F
Rectron Limited
BRIDGE RCT GLASS 100V .5A SOF2-4
UMB2F
UMB2F
Rectron Limited
BRIDGE RCT GLASS 200V .5A SOF2-4
UMB6F
UMB6F
Rectron Limited
BRIDGE RCT GLASS 600V .5A SOF2-4
UMB8F
UMB8F
Rectron Limited
BRIDGE RCT GLASS 800V .5A SOF2-4
UMB4F Compare Parts
  • UMB4F vs UMB6F
  • UMB4F vs UMB2F
  • UMB4F vs UMB1F
  • UMB4F vs UMB10F
  • UMB4F vs UMB05F
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything