☰
03P2M
03P2M
Active
Description:  SILICON CONTROLLED RECTIFIER
Manufacturer:  Renesas Electronics
Datasheet:   03P2M Datasheet
History Price: $0.32000
In Stock: 14240
03P2M Specification
Specification
Part No
03P2M
Category
Thyristors - SCRs
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
-
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Gate Trigger (Igt) (Max)
-
Voltage - On State (Vtm) (Max)
-
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih) (Max)
-
Current - Off State (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
SCR Type
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
03P2M PDF Datasheet
03P2M Related Parts
03P2J-AZ
03P2J-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P2J-T1-AZ
03P2J-T1-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P2J-T2-AZ
03P2J-T2-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P2M(3)-AZ
03P2M(3)-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P2M(DC1)-AZ
03P2M(DC1)-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P2M-T-AZ
03P2M-T-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P4J-T1-AZ
03P4J-T1-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P4J-T2-AZ
03P4J-T2-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P4M
03P4M
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P4MF(DC)-AZ
03P4MF(DC)-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P5J-T1-AZ
03P5J-T1-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P6MG
03P6MG
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P2M Description
Renesas Electronics 03P2M is a versatile microcontroller that is part of the Renesas 8-bit microcontroller family. It is designed for a wide range of applications, including consumer electronics, industrial automation, and automotive systems. Below is a detailed introduction to the 03P2M, including its specifications and parameters.

## Overview

The Renesas 03P2M microcontroller is built on a compact architecture that allows for efficient processing and low power consumption. It is particularly well-suited for applications that require real-time control and processing capabilities. The microcontroller features a variety of integrated peripherals, making it a flexible choice for developers.

## Key Specifications

1. Core Architecture:
- 8-bit CPU core
- Instruction set optimized for control applications

2. Operating Frequency:
- Maximum clock frequency: Up to 20 MHz

3. Memory:
- Flash Memory: Up to 8 KB
- RAM: Up to 512 bytes
- EEPROM: Up to 256 bytes (optional)

4. I/O Ports:
- General-purpose I/O (GPIO): Up to 32 pins
- Configurable as input or output
- Supports various functions such as interrupt handling

5. Timers:
- 8-bit timer/counter: 2 channels
- 16-bit timer/counter: 1 channel
- Watchdog timer for system reliability

6. Analog Features:
- 10-bit ADC (Analog-to-Digital Converter): Up to 8 channels
- Comparator for analog signal processing

7. Communication Interfaces:
- UART (Universal Asynchronous Receiver-Transmitter): 1 channel
- SPI (Serial Peripheral Interface): 1 channel
- I2C (Inter-Integrated Circuit): 1 channel

8. Power Supply:
- Operating voltage: 2.7V to 5.5V
- Low power consumption modes for battery-operated devices

9. Package Options:
- Available in various package types, including DIP (Dual In-line Package) and QFP (Quad Flat Package)

10. Development Support:
- Compatible with Renesas development tools, including IDEs and debugging tools
- Extensive documentation and application notes available

## Applications

The Renesas 03P2M microcontroller is suitable for a variety of applications, including:

- Home appliances (e.g., washing machines, microwaves)
- Industrial control systems (e.g., motor control, automation)
- Automotive applications (e.g., dashboard displays, sensor interfaces)
- Consumer electronics (e.g., remote controls, toys)

## Conclusion

The Renesas 03P2M microcontroller offers a robust set of features and specifications that make it an excellent choice for developers looking to create efficient and reliable embedded systems. Its combination of processing power, memory capacity, and integrated peripherals allows for a wide range of applications, making it a versatile component in the microcontroller market. With support from Renesas' development tools and resources, engineers can easily implement the 03P2M in their projects, ensuring successful outcomes in their designs.
03P2M Compare Parts
  • 03P2M vs 03P6MG
  • 03P2M vs 03P5J-T1-AZ
  • 03P2M vs 03P4MF(DC)-AZ
  • 03P2M vs 03P4M
  • 03P2M vs 03P4J-T2-AZ
  • 03P2M vs 03P4J-T1-AZ
  • 03P2M vs 03P2M-T-AZ
  • 03P2M vs 03P2M(DC1)-AZ
  • 03P2M vs 03P2M(3)-AZ
  • 03P2M vs 03P2J-T2-AZ
  • 03P2M vs 03P2J-T1-AZ
  • 03P2M vs 03P2J-AZ
  • 03P2M vs 03P5J-AZ
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping