1SS81TD-E
1SS81TD-E
Active
Description:  DIODE 150V 200MA DO35
Manufacturer:  Renesas Electronics
Datasheet:   1SS81TD-E Datasheet
History Price: $0.10000
In Stock: 26800
1SS81TD-E Specification
Specification
Part No
1SS81TD-E
Category
Diodes - Rectifiers - Single
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Voltage - DC Reverse (Vr) (Max)
150 V
Current - Average Rectified (Io)
200mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 100 mA
Speed
-
Reverse Recovery Time (trr)
100 ns
Current - Reverse Leakage @ Vr
200 nA @ 150 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
Operating Temperature - Junction
175 ℃
1SS81TD-E PDF Datasheet
1SS81TD-E Related Parts
1SS119-041TA-E
1SS119-041TA-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-041TA-E-Q
1SS119-041TA-E-Q
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-04TJ-E
1SS119-04TJ-E
Renesas Electronics
RECTIFIER DIODES
1SS119-04TJ-E-Q
1SS119-04TJ-E-Q
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-14-E
1SS119-14-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-14FS
1SS119-14FS
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-14TA-E
1SS119-14TA-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-14TD-E
1SS119-14TD-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-14TD-P-E
1SS119-14TD-P-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-14TE-E
1SS119-14TE-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-19TA-E
1SS119-19TA-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-21TE-E
1SS119-21TE-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS81TD-E Compare Parts
  • 1SS81TD-E vs 1SS88-E
  • 1SS81TD-E vs 1SS83TD-E
  • 1SS81TD-E vs 1SS82TD-E
  • 1SS81TD-E vs 1SS82TA-E
  • 1SS81TD-E vs 1SS82RE-E
  • 1SS81TD-E vs 1SS81TA-E
  • 1SS81TD-E vs 1SS81RE-E
  • 1SS81TD-E vs 1SS55-T4-AZ
  • 1SS81TD-E vs 1SS55-AZ
  • 1SS81TD-E vs 1SS417TM_R1_00001
  • 1SS81TD-E vs 1SS417FN2_R1_00001
  • 1SS81TD-E vs 1SS417CT,L3F
  • 1SS81TD-E vs 1SS417,L3M
  • 1SS81TD-E vs 1SS416CT,L3F
  • 1SS81TD-E vs 1SS416,L3M
  • 1SS81TD-E vs 1SS413CT,L3F
  • 1SS81TD-E vs 1SS413,L3M
  • 1SS81TD-E vs 1SS406,H3F
  • 1SS81TD-E vs 1SS405
  • 1SS81TD-E vs 1SS404,H3F
  • 1SS81TD-E vs 1SS403E,L3F
  • 1SS81TD-E vs 1SS403,H3F
  • 1SS81TD-E vs 1SS401(TE85L,F)
  • 1SS81TD-E vs 1SS400_R1_00001
  • 1SS81TD-E vs 1SS400ZTTE61
  • 1SS81TD-E vs 1SS400UNTE61
  • 1SS81TD-E vs 1SS400UCTE61
  • 1SS81TD-E vs 1SS400TE61
  • 1SS81TD-E vs 1SS400T9TE61
  • 1SS81TD-E vs 1SS400T5G
  • 1SS81TD-E vs 1SS400T1G
  • 1SS81TD-E vs 1SS400SMT2R
  • 1SS81TD-E vs 1SS400SMFHT2R
  • 1SS81TD-E vs 1SS400S9TE61
  • 1SS81TD-E vs 1SS400S7STE61
  • 1SS81TD-E vs 1SS400LTE61
  • 1SS81TD-E vs 1SS400LDTE61
  • 1SS81TD-E vs 1SS400HRTE61
  • 1SS81TD-E vs 1SS400GTE61
  • 1SS81TD-E vs 1SS400GT2R
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.