☰
2SK1400A-E
2SK1400A-E
Active
Description:  N-CHANNEL POWER MOSFET
Manufacturer:  Renesas Electronics
Datasheet:   2SK1400A-E Datasheet
History Price: $2.31000
In Stock: 26960
2SK1400A-E Specification
Specification
Part No
2SK1400A-E
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
-
Technology
-
Drain to Source Voltage (Vdss)
-
Current - Continuous Drain (Id) @ 25℃
-
Drive Voltage (Max Rds On, Min Rds On)
-
Rds On (Max) @ Id, Vgs
-
Vgs(th) (Max) @ Id
-
Gate Charge (Qg) (Max) @ Vgs
-
Vgs (Max)
-
Input Capacitance (Ciss) (Max) @ Vds
-
FET Feature
-
Power Dissipation (Max)
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
2SK1400A-E PDF Datasheet
2SK1400A-E Related Parts
2SK060100L
2SK060100L
Panasonic
MOSFET N-CH 80V 500MA MINIP3-F1
2SK0601G0L
2SK0601G0L
Panasonic
MOSFET N-CH 80V 500MA MINIP3-F2
2SK066400L
2SK066400L
Panasonic
MOSFET N-CH 50V 100MA SMINI3-G1
2SK0664G0L
2SK0664G0L
Panasonic
MOSFET N-CH 50V 100MA SMINI3-F2
2SK066500L
2SK066500L
Panasonic
MOSFET N-CH 20V 100MA SMINI3-G1
2SK0665G0L
2SK0665G0L
Panasonic
MOSFET N-CH 20V 100MA SMINI3-F2
2SK1058-E
2SK1058-E
Renesas Electronics
MOSFET N-CH 160V 7A TO3P
2SK1119(F)
2SK1119(F)
Toshiba Semiconductor
MOSFET N-CH 1000V 4A TO220AB
2SK1154-E
2SK1154-E
Renesas Electronics
N-CHANNEL POWER MOSFET
2SK1155-E
2SK1155-E
Renesas Electronics
N-CHANNEL POWER MOSFET
2SK1157-E
2SK1157-E
Renesas Electronics
N-CHANNEL POWER MOSFET
2SK1165-E
2SK1165-E
Renesas Electronics
N-CHANNEL POWER MOSFET
2SK1400A-E Compare Parts
  • 2SK1400A-E vs 2SK4097LS
  • 2SK1400A-E vs 2SK4096LS-1E
  • 2SK1400A-E vs 2SK4096LS
  • 2SK1400A-E vs 2SK4094-1E
  • 2SK1400A-E vs 2SK4093TZ-E
  • 2SK1400A-E vs 2SK4089LS
  • 2SK1400A-E vs 2SK4088LS-1E
  • 2SK1400A-E vs 2SK4088LS
  • 2SK1400A-E vs 2SK4087LS-1E
  • 2SK1400A-E vs 2SK4085LS-1E
  • 2SK1400A-E vs 2SK4085LS-1E
  • 2SK1400A-E vs 2SK4084LS
  • 2SK1400A-E vs 2SK4080-ZK-E1-AY
  • 2SK1400A-E vs 2SK4078-ZK-E1-AY
  • 2SK1400A-E vs 2SK4077-ZK-E1-AY
  • 2SK1400A-E vs 2SK4066-DL-E
  • 2SK1400A-E vs 2SK4066-DL-1EX
  • 2SK1400A-E vs 2SK4065-DL-E
  • 2SK1400A-E vs 2SK4065-DL-1EX
  • 2SK1400A-E vs 2SK4065-DL-1EX
  • 2SK1400A-E vs 2SK4065-DL-1E
  • 2SK1400A-E vs 2SK4065-DL-1E
  • 2SK1400A-E vs 2SK4043LS
  • 2SK1400A-E vs 2SK4021(Q)
  • 2SK1400A-E vs 2SK4017(Q)
  • 2SK1400A-E vs 2SK4016(Q)
  • 2SK1400A-E vs 2SK3993-ZK-E1-AZ
  • 2SK1400A-E vs 2SK3991-ZK-E1-AZ
  • 2SK1400A-E vs 2SK3984-ZK-E1-AY
  • 2SK1400A-E vs 2SK3980-TD-E
  • 2SK1400A-E vs 2SK3943-ZP-E1-AY
  • 2SK1400A-E vs 2SK3906(Q)
  • 2SK1400A-E vs 2SK3900-ZP-E1-AZ
  • 2SK1400A-E vs 2SK3868(Q,M)
  • 2SK1400A-E vs 2SK3827
  • 2SK1400A-E vs 2SK3826
  • 2SK1400A-E vs 2SK3824
  • 2SK1400A-E vs 2SK3823
  • 2SK1400A-E vs 2SK3821-DL-E
  • 2SK1400A-E vs 2SK3820-DL-E
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks