QS8F2TCR
QS8F2TCR
Not For New Designs
Description:  MOSFET/TRANS P-CH/PNP TSMT8
Manufacturer:  Rohm Semiconductor
Datasheet:   QS8F2TCR Datasheet
History Price: $0.33343
In Stock: 4400
QS8F2TCR Specification
Specification
Part No
QS8F2TCR
Category
Transistors - Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP, P-Channel
Applications
General Purpose
Voltage - Rated
12V, 30V
Current Rating (Amps)
2.5A, 2A
Mounting Type
Surface Mount
Package / Case
8-SMD, Flat Lead
Supplier Device Package
TSMT8
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.