R6035ENZC8
R6035ENZC8
Obsolete
Description:  MOSFET N-CH 600V 35A TO3PF
Manufacturer:  Rohm Semiconductor
Datasheet:   R6035ENZC8 Datasheet
History Price: Obsolete
In Stock: 49600
R6035ENZC8 Specification
Specification
Part No
R6035ENZC8
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
600 V
Current - Continuous Drain (Id) @ 25℃
35A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
102mOhm @ 18.1A, 10V
Vgs(th) (Max) @ Id
4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
110 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
2720 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
120W (Tc)
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-3PF
Package / Case
TO-3P-3 Full Pack
R6035ENZC8 PDF Datasheet
R6035ENZC8 Related Parts
R6000ENHTB1
R6000ENHTB1
Rohm Semiconductor
600V 0.5A, SOP8, LOW-NOISE POWER
R6002END3TL1
R6002END3TL1
Rohm Semiconductor
MOSFET N-CH 600V 1.7A TO252
R6002ENDTL
R6002ENDTL
Rohm Semiconductor
MOSFET N-CH 600V 1.7A CPT3
R6002ENHTB1
R6002ENHTB1
Rohm Semiconductor
600V 1.7A SOP8, LOW-NOISE POWER
R6003KND3TL1
R6003KND3TL1
Rohm Semiconductor
MOSFET N-CH 600V 3A TO252
R6004CNDTL
R6004CNDTL
Rohm Semiconductor
MOSFET N-CH 600V 4A CPT3
R6004END3TL1
R6004END3TL1
Rohm Semiconductor
MOSFET N-CH 600V 4A TO252
R6004ENDTL
R6004ENDTL
Rohm Semiconductor
MOSFET N-CH 600V 4A CPT3
R6004ENJTL
R6004ENJTL
Rohm Semiconductor
MOSFET N-CH 600V 4A LPTS
R6004JND3TL1
R6004JND3TL1
Rohm Semiconductor
MOSFET N-CH 600V 4A TO252
R6004JNJGTL
R6004JNJGTL
Rohm Semiconductor
MOSFET N-CH 600V 4A LPTS
R6004KNJTL
R6004KNJTL
Rohm Semiconductor
MOSFET N-CHANNEL 600V 4A TO263
R6035ENZC8 Compare Parts
  • R6035ENZC8 vs R6070JNZ4C13
  • R6035ENZC8 vs R6055VNZ4C13
  • R6035ENZC8 vs R6050JNZ4C13
  • R6035ENZC8 vs R6042JNZ4C13
  • R6035ENZC8 vs R6030JNZ4C13
  • R6035ENZC8 vs R6025JNZ4C13
  • R6035ENZC8 vs R6024KNJTL
  • R6035ENZC8 vs R6024ENJTL
  • R6035ENZC8 vs R6020PNJFRATL
  • R6035ENZC8 vs R6020KNJTL
  • R6035ENZC8 vs R6020JNZ4C13
  • R6035ENZC8 vs R6020JNJGTL
  • R6035ENZC8 vs R6020FNJTL
  • R6035ENZC8 vs R6020ENJTL
  • R6035ENZC8 vs R6020ANJTL
  • R6035ENZC8 vs R6018JNJGTL
  • R6035ENZC8 vs R6018ANJTL
  • R6035ENZC8 vs R6015KNZC8
  • R6035ENZC8 vs R6015KNJTL
  • R6035ENZC8 vs R6015FNJTL
  • R6035ENZC8 vs R6015ENJTL
  • R6035ENZC8 vs R6015ANJTL
  • R6035ENZC8 vs R6012JNJGTL
  • R6035ENZC8 vs R6012FNJTL
  • R6035ENZC8 vs R6012ANJTL
  • R6035ENZC8 vs R6011KNJTL
  • R6035ENZC8 vs R6011KND3TL1
  • R6035ENZC8 vs R6011ENJTL
  • R6035ENZC8 vs R6011END3TL1
  • R6035ENZC8 vs R6009KNJTL
  • R6035ENZC8 vs R6009JNJGTL
  • R6035ENZC8 vs R6009JND3TL1
  • R6035ENZC8 vs R6009ENJTL
  • R6035ENZC8 vs R6009END3TL1
  • R6035ENZC8 vs R6008FNJTL
  • R6035ENZC8 vs R6007KNJTL
  • R6035ENZC8 vs R6007JNJGTL
  • R6035ENZC8 vs R6007JND3TL1
  • R6035ENZC8 vs R6007ENJTL
  • R6035ENZC8 vs R6007END3TL1
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.