SP8J2FU6TB
SP8J2FU6TB
Obsolete
Description:  MOSFET 2P-CH 30V 4.5A 8SOIC
Manufacturer:  Rohm Semiconductor
Datasheet:   SP8J2FU6TB Datasheet
History Price: Obsolete
In Stock: 14000
SP8J2FU6TB Specification
Specification
Part No
SP8J2FU6TB
Category
Transistors - FETs, MOSFETs - Arrays
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
2 P-Channel (Dual)
FET Feature
Logic Level Gate
Drain to Source Voltage (Vdss)
30V
Current - Continuous Drain (Id) @ 25℃
4.5A
Rds On (Max) @ Id, Vgs
56mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id
2.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
8.5nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds
850pF @ 10V
Power - Max
2W
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
SP8J2FU6TB Related Parts
SP8J1FU6TB
SP8J1FU6TB
Rohm Semiconductor
MOSFET 2P-CH 30V 5A 8SOIC
SP8J1TB
SP8J1TB
Rohm Semiconductor
MOSFET 2P-CH 30V 5A 8-SOIC
SP8J2TB
SP8J2TB
Rohm Semiconductor
MOSFET 2P-CH 30V 4.5A 8-SOIC
SP8J3FU6TB
SP8J3FU6TB
Rohm Semiconductor
MOSFET 2P-CH 30V 3.5A 8SOIC
SP8J4TB
SP8J4TB
Rohm Semiconductor
MOSFET 2P-CH 30V 2A 8-SOIC
SP8J5FRATB
SP8J5FRATB
Rohm Semiconductor
4V DRIVE PCH+PCH MOSFET (CORRESP
SP8J5FU6TB
SP8J5FU6TB
Rohm Semiconductor
MOSFET 2P-CH 30V 7A 8SOIC
SP8J5TB
SP8J5TB
Rohm Semiconductor
MOSFET 2P-CH 30V 7A 8-SOIC
SP8J65TB1
SP8J65TB1
Rohm Semiconductor
MOSFET 2P-CH 30V 7A 8SOIC
SP8J66FRATB
SP8J66FRATB
Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT
SP8J66TB1
SP8J66TB1
Rohm Semiconductor
MOSFET 2P-CH 30V 9A 8SOIC
SP8K1FRATB
SP8K1FRATB
Rohm Semiconductor
30V NCH+NCH POWER MOSFET - SP8K1
SP8J2FU6TB Compare Parts
  • SP8J2FU6TB vs SP8M9FU6TB
  • SP8J2FU6TB vs SP8M8TB
  • SP8J2FU6TB vs SP8M8FU6TB
  • SP8J2FU6TB vs SP8M8FD5TB1
  • SP8J2FU6TB vs SP8M7TB
  • SP8J2FU6TB vs SP8M7FU6TB
  • SP8J2FU6TB vs SP8M6TB
  • SP8J2FU6TB vs SP8M6HZGTB
  • SP8J2FU6TB vs SP8M6FU6TB
  • SP8J2FU6TB vs SP8M6FRATB
  • SP8J2FU6TB vs SP8M5TB
  • SP8J2FU6TB vs SP8M5FU6TB
  • SP8J2FU6TB vs SP8M5FRATB
  • SP8J2FU6TB vs SP8M51HZGTB
  • SP8J2FU6TB vs SP8M51FRATB
  • SP8J2FU6TB vs SP8M4HZGTB
  • SP8J2FU6TB vs SP8M4FU6TB
  • SP8J2FU6TB vs SP8M4FRATB
  • SP8J2FU6TB vs SP8M41HZGTB
  • SP8J2FU6TB vs SP8M3TB
  • SP8J2FU6TB vs SP8M3HZGTB
  • SP8J2FU6TB vs SP8M3FU7TB1
  • SP8J2FU6TB vs SP8M3FU6TB1
  • SP8J2FU6TB vs SP8M3FU6TB
  • SP8J2FU6TB vs SP8M31HZGTB
  • SP8J2FU6TB vs SP8M2FU6TB
  • SP8J2FU6TB vs SP8M24HZGTB
  • SP8J2FU6TB vs SP8M24FRATB
  • SP8J2FU6TB vs SP8M21HZGTB
  • SP8J2FU6TB vs SP8M21FRATB
  • SP8J2FU6TB vs SP8M10TB
  • SP8J2FU6TB vs SP8M10FU6TB
  • SP8J2FU6TB vs SP8M10FRATB
  • SP8J2FU6TB vs SP8K80TB1
  • SP8J2FU6TB vs SP8K5TB
  • SP8J2FU6TB vs SP8K5FU6TB
  • SP8J2FU6TB vs SP8K52HZGTB
  • SP8J2FU6TB vs SP8K52FRATB
  • SP8J2FU6TB vs SP8K4FU6TB
  • SP8J2FU6TB vs SP8K41HZGTB
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!