UMC4NTR
UMC4NTR
Not For New Designs
Description:  TRANSISTOR NPN/PNP DUAL UMT5
Manufacturer:  Rohm Semiconductor
Datasheet:   UMC4NTR Datasheet
History Price: $0.08505
In Stock: 2800
UMC4NTR Specification
Specification
Part No
UMC4NTR
Category
Transistors - Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
1 NPN, 1 PNP - Pre - Biased (Base-Collector Junction)
Applications
Power Switch Circuits
Voltage - Rated
50V
Current Rating (Amps)
100mA
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
UMT5
UMC4NTR PDF Datasheet
UMC4NTR Compare Parts
  • UMC4NTR vs UMC5NT2
  • UMC4NTR vs UMC5NT1G
  • UMC4NTR vs UMC5NT1
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.