UMF32NTR
UMF32NTR
Not For New Designs
Description:  TRANS PNP DUAL 50V UMT6
Manufacturer:  Rohm Semiconductor
Datasheet:   UMF32NTR Datasheet
History Price: $0.11718
In Stock: 34800
UMF32NTR Specification
Specification
Part No
UMF32NTR
Category
Transistors - Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP Pre-Biased, N-Channel
Applications
General Purpose
Voltage - Rated
50V PNP, 30V N Channel
Current Rating (Amps)
100mA PNP, 100mA N-Channel
Mounting Type
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
Supplier Device Package
UMT6
UMF32NTR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.