UMH1NFHATN
UMH1NFHATN
Active
Description:  NPN+NPN DIGITAL TRANSISTOR (CORR
Manufacturer:  Rohm Semiconductor
Datasheet:   UMH1NFHATN Datasheet
History Price: $0.49000
In Stock: 27200
UMH1NFHATN Specification
Specification
Part No
UMH1NFHATN
Category
Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max)
100mA
Voltage - Collector Emitter Breakdown (Max)
50V
Resistor - Base (R1)
22kOhms
Resistor - Emitter Base (R2)
22kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce
56 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic
300mV @ 500μA, 10mA
Current - Collector Cutoff (Max)
500nA
Frequency - Transition
250MHz
Power - Max
150mW
Mounting Type
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
Supplier Device Package
UMT6
UMH1NFHATN PDF Datasheet
UMH1NFHATN Related Parts
UMH10NFHATN
UMH10NFHATN
Rohm Semiconductor
NPN+NPN DIGITAL TRANSISTOR (CORR
UMH10NTN
UMH10NTN
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W UMT6
UMH11N-TP
UMH11N-TP
Micro Commercial Components
TRANS 2NPN PREBIAS 0.15W SOT363
UMH11NFHATN
UMH11NFHATN
Rohm Semiconductor
NPN+NPN DIGITAL TRANSISTOR (CORR
UMH11NTN
UMH11NTN
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W UMT6
UMH14NTR
UMH14NTR
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W UMT6
UMH1NTN
UMH1NTN
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W UMT6
UMH25NFHATN
UMH25NFHATN
Rohm Semiconductor
AUTOMOTIVE DUAL DIGITAL TRANSIST
UMH2N-TP
UMH2N-TP
Micro Commercial Components
TRANS 2NPN PREBIAS 0.15W SOT363
UMH2NFHATN
UMH2NFHATN
Rohm Semiconductor
NPN+NPN DIGITAL TRANSISTOR (CORR
UMH2NTN
UMH2NTN
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W UMT6
UMH3NTN
UMH3NTN
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W UMT6
UMH1NFHATN Compare Parts
  • UMH1NFHATN vs UMH9NFHATN
  • UMH1NFHATN vs UMH8NTR
  • UMH1NFHATN vs UMH7NTR
  • UMH1NFHATN vs UMH6NTR
  • UMH1NFHATN vs UMH5NTR
  • UMH1NFHATN vs UMH4NTN
  • UMH1NFHATN vs UMH4NFHATN
  • UMH1NFHATN vs UMH3NTN
  • UMH1NFHATN vs UMH2NTN
  • UMH1NFHATN vs UMH2NFHATN
  • UMH1NFHATN vs UMH2N-TP
  • UMH1NFHATN vs UMH25NFHATN
  • UMH1NFHATN vs UMH1NTN
  • UMH1NFHATN vs UMH14NTR
  • UMH1NFHATN vs UMH11NTN
  • UMH1NFHATN vs UMH11NFHATN
  • UMH1NFHATN vs UMH11N-TP
  • UMH1NFHATN vs UMH10NTN
  • UMH1NFHATN vs UMH10NFHATN
  • UMH1NFHATN vs UMH37NTN
  • UMH1NFHATN vs UMH33NTN
  • UMH1NFHATN vs UMH25NTN
  • UMH1NFHATN vs UMH1N-TP
  • UMH1NFHATN vs UMH1N
  • UMH1NFHATN vs UMH11N
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery