2SC4886
2SC4886
Active
Description:  TRANS NPN 150V 14A TO3PF
Manufacturer:  Sanken Electric
Datasheet:   2SC4886 Datasheet
History Price: $5.56000
In Stock: 11600
2SC4886 Specification
Specification
Part No
2SC4886
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Sanken Electric
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
14 A
Voltage - Collector Emitter Breakdown (Max)
150 V
Vce Saturation (Max) @ Ib, Ic
2V @ 500mA, 5A
Current - Collector Cutoff (Max)
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 5A, 4V
Power - Max
80 W
Frequency - Transition
60MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-3P-3 Full Pack
Supplier Device Package
TO-3PF
2SC4886 PDF Datasheet
2SC4886 Related Parts
2SC1008-G-AP
2SC1008-G-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-O-AP
2SC1008-O-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-R-AP
2SC1008-R-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-Y-AP
2SC1008-Y-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1213AB-E
2SC1213AB-E
Renesas Electronics
TRANS NPN 50V 0.5A TO92
2SC1213AKC
2SC1213AKC
Renesas Electronics
SMALL SIGNAL BIPOLAR TRANSTR NPN
2SC1213C-E
2SC1213C-E
Renesas Electronics
TRANS NPN 35V 0.5A TO92
2SC1214D
2SC1214D
Renesas Electronics
SMALL SIGNAL BIPOLAR TRANSISTOR,
2SC13180RA
2SC13180RA
Panasonic
TRANS NPN 50V 0.5A TO92-B1
2SC1318ARA
2SC1318ARA
Panasonic
TRANS NPN 70V 0.5A TO92-B1
2SC13830R
2SC13830R
Panasonic
TRANS NPN 25V 1A TO92L-A1
2SC13830S
2SC13830S
Panasonic
TRANS NPN 25V 1A TO92L-A1
2SC4886 Description
The Sanken Electric 2SC4886 is a high-performance NPN transistor widely used in various electronic applications, particularly in power amplification and switching circuits. This transistor is known for its reliability, efficiency, and ability to handle high power levels, making it suitable for a range of industrial and consumer electronics.

## Overview

The 2SC4886 is designed to operate in high-frequency applications and is often utilized in audio amplifiers, RF amplifiers, and other circuits requiring robust performance. Its construction and specifications allow it to manage significant power loads while maintaining thermal stability.

## Key Specifications

1. Type:
- NPN Bipolar Junction Transistor (BJT)

2. Maximum Collector-Emitter Voltage (Vce):
- The maximum voltage that can be applied between the collector and emitter is 60V. This makes the transistor suitable for applications that require moderate voltage levels.

3. Maximum Collector Current (Ic):
- The 2SC4886 can handle a maximum collector current of 8A. This high current rating allows it to be used in power applications where significant current flow is necessary.

4. Power Dissipation (Pd):
- The transistor has a maximum power dissipation rating of 75W. This indicates the amount of power the transistor can dissipate as heat without failing, which is crucial for maintaining performance in high-power applications.

5. Current Gain (hFE):
- The DC current gain (hFE) of the 2SC4886 typically ranges from 20 to 100 at a collector current of 4A. This parameter is essential for determining the amplification capability of the transistor.

6. Transition Frequency (fT):
- The transition frequency of the 2SC4886 is approximately 30 MHz. This frequency indicates the speed at which the transistor can operate effectively, making it suitable for high-frequency applications.

7. Package Type:
- The 2SC4886 is typically available in a TO-220 package, which provides good thermal performance and ease of mounting on heat sinks. This package type is commonly used for power transistors due to its ability to dissipate heat effectively.

8. Thermal Resistance (RθJC):
- The thermal resistance from junction to case (RθJC) is approximately 3°C/W. This low thermal resistance helps in managing heat during operation, ensuring the transistor remains within safe temperature limits.

9. Operating Temperature Range:
- The 2SC4886 operates effectively within a temperature range of -55°C to +150°C. This wide operating range makes it suitable for various environmental conditions.

## Applications

The Sanken Electric 2SC4886 is used in a variety of applications, including:

- Audio Amplifiers: Its high current and power ratings make it ideal for driving speakers in audio amplification circuits.
- RF Amplifiers: The transistor%27s high-frequency capabilities allow it to be used in radio frequency applications, enhancing signal strength.
- Switching Power Supplies: The 2SC4886 can be employed in power supply circuits where efficient switching is required.
- Motor Drivers: Its ability to handle high currents makes it suitable for driving motors in various applications.

## Conclusion

In summary, the Sanken Electric 2SC4886 is a versatile and reliable NPN transistor designed for high-performance applications. With its robust specifications, including high voltage and current ratings, power dissipation capabilities, and wide operating temperature range, it is well-suited for use in audio, RF, and power supply circuits. Its efficient thermal management and packaging further enhance its usability in demanding electronic applications, making it a popular choice among engineers and designers.
2SC4886 Compare Parts
  • 2SC4886 vs 2SCRC41CT116R
  • 2SC4886 vs 2SCRC41CHZGT116S
  • 2SC4886 vs 2SCRC41CHZGT116R
  • 2SC4886 vs 2SCR642PHZGT100
  • 2SC4886 vs 2SCR587D3TL1
  • 2SC4886 vs 2SCR586JGTLL
  • 2SC4886 vs 2SCR586JFRGTLL
  • 2SC4886 vs 2SCR586D3TL1
  • 2SC4886 vs 2SCR586D3FRATL
  • 2SC4886 vs 2SCR583D3TL1
  • 2SC4886 vs 2SCR583D3FRATL
  • 2SC4886 vs 2SCR582D3TL1
  • 2SC4886 vs 2SCR574DGTL
  • 2SC4886 vs 2SCR574D3TL1
  • 2SC4886 vs 2SCR574D3FRATL
  • 2SC4886 vs 2SCR573D3TL1
  • 2SC4886 vs 2SCR573D3FRATL
  • 2SC4886 vs 2SCR572D3TL1
  • 2SC4886 vs 2SCR572D3FRATL
  • 2SC4886 vs 2SCR567F3TR
  • 2SC4886 vs 2SCR564F3TR
  • 2SC4886 vs 2SCR563F3TR
  • 2SC4886 vs 2SCR562F3TR
  • 2SC4886 vs 2SCR554RTL
  • 2SC4886 vs 2SCR554PT100
  • 2SC4886 vs 2SCR554PHZGT100
  • 2SC4886 vs 2SCR554PFRAT100
  • 2SC4886 vs 2SCR554P5T100
  • 2SC4886 vs 2SCR553RTL
  • 2SC4886 vs 2SCR553PT100
  • 2SC4886 vs 2SCR553PHZGT100
  • 2SC4886 vs 2SCR553PFRAT100
  • 2SC4886 vs 2SCR553P5T100
  • 2SC4886 vs 2SCR552PT100
  • 2SC4886 vs 2SCR552PHZGT100
  • 2SC4886 vs 2SCR552PFRAT100
  • 2SC4886 vs 2SCR552P5T100
  • 2SC4886 vs 2SCR544RTL
  • 2SC4886 vs 2SCR544R
  • 2SC4886 vs 2SCR544R
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.