FML-22S
FML-22S
Obsolete
Description:  DIODE ARRAY GP 200V 10A TO220F
Manufacturer:  Sanken Electric
Datasheet:   FML-22S Datasheet
History Price: Obsolete
In Stock: 30800
FML-22S Specification
Specification
Part No
FML-22S
Category
Diodes - Rectifiers - Arrays
Manufacturer
Sanken Electric
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io) (per Diode)
10A
Voltage - Forward (Vf) (Max) @ If
980 mV @ 5 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
40 ns
Current - Reverse Leakage @ Vr
100 μA @ 200 V
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack
Supplier Device Package
TO-220F
FML-22S PDF Datasheet
FML-22S Related Parts
FML-12S
FML-12S
Sanken Electric
DIODE ARRAY GP 200V 5A TO220F
FML-13S
FML-13S
Sanken Electric
DIODE ARRAY GP 300V 5A TO220F
FML-14S
FML-14S
Sanken Electric
DIODE ARRAY GP 400V 5A TO220F
FML-23S
FML-23S
Sanken Electric
DIODE ARRAY GP 300V 10A TO220F
FML-24S
FML-24S
Sanken Electric
DIODE ARRAY GP 400V 10A TO220F
FML-4202S
FML-4202S
Sanken Electric
DIODE ARRAY GP 200V 20A TO3PF
FML-4204S
FML-4204S
Sanken Electric
DIODE ARRAY GP 400V 20A TO3PF
FMLB-4204S
FMLB-4204S
Sanken Electric
DIODE ULTRA FAST TO-3PF
FML-22S Compare Parts
  • FML-22S vs FML-4202S
  • FML-22S vs FML-24S
  • FML-22S vs FML-23S
  • FML-22S vs FML-14S
  • FML-22S vs FML-13S
  • FML-22S vs FML-12S
  • FML-22S vs FMLB-4204S
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.