FDS100CA120
FDS100CA120
Active
Description:  DIODE MODULE 1200V 100A
Manufacturer:  SanRex Corporation
Datasheet:   FDS100CA120 Datasheet
History Price: $81.65000
In Stock: 1480
FDS100CA120 Specification
Specification
Part No
FDS100CA120
Category
Diodes - Rectifiers - Arrays
Manufacturer
SanRex Corporation
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Series Connection
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
Current - Average Rectified (Io) (per Diode)
100A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 100 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
300 ns
Current - Reverse Leakage @ Vr
5 mA @ 1200 V
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
-
FDS100CA120 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Ella Charbonneau
Canada
5 stars
2026-03-20 05:48
Thank you for the 4017 IC's
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.