SBA500AA160
SBA500AA160
Active
Description:  THYRISTOR MODULE 1600V 500A
Manufacturer:  SanRex Corporation
Datasheet:   SBA500AA160 Datasheet
History Price: $393.30000
In Stock: 40000
SBA500AA160 Specification
Specification
Part No
SBA500AA160
Category
Thyristors - SCRs - Modules
Manufacturer
SanRex Corporation
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Structure
Independent - All SCRs
Number of SCRs, Diodes
2 SCRs
Voltage - Off State
1.6 kV
Current - On State (It (AV)) (Max)
500 A
Current - On State (It (RMS)) (Max)
785 A
Voltage - Gate Trigger (Vgt) (Max)
3 V
Current - Gate Trigger (Igt) (Max)
200 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
9100A, 10000A
Current - Hold (Ih) (Max)
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
Module
SBA500AA160 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Johanna Meier
Germany
5 stars
2026-04-04 12:56
Fast shipping all super.
Eliane
Brazil
5 stars
2026-04-04 09:47
Still not used, hope it is good.
Gonzalo Ramírez
Spain
5 stars
2026-04-04 08:57
Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
Daniel Costa Santos
Brazil
5 stars
2026-04-04 02:50
Accurate information, CI purchased and replaced with success.
Alice
Brazil
5 stars
2026-04-03 15:54
Like the product
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK