2SC3461M
2SC3461M
Active
Description:  NPN SILICON TRANSISTOR
Manufacturer:  SANYO Semiconductor
Datasheet:   2SC3461M Datasheet
History Price: $0.77000
In Stock: 7600
2SC3461M Specification
Specification
Part No
2SC3461M
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
SANYO Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2SC3461M PDF Datasheet
2SC3461M Related Parts
2SC1008-G-AP
2SC1008-G-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-O-AP
2SC1008-O-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-R-AP
2SC1008-R-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-Y-AP
2SC1008-Y-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1213AB-E
2SC1213AB-E
Renesas Electronics
TRANS NPN 50V 0.5A TO92
2SC1213AKC
2SC1213AKC
Renesas Electronics
SMALL SIGNAL BIPOLAR TRANSTR NPN
2SC1213C-E
2SC1213C-E
Renesas Electronics
TRANS NPN 35V 0.5A TO92
2SC1214D
2SC1214D
Renesas Electronics
SMALL SIGNAL BIPOLAR TRANSISTOR,
2SC13180RA
2SC13180RA
Panasonic
TRANS NPN 50V 0.5A TO92-B1
2SC1318ARA
2SC1318ARA
Panasonic
TRANS NPN 70V 0.5A TO92-B1
2SC13830R
2SC13830R
Panasonic
TRANS NPN 25V 1A TO92L-A1
2SC13830S
2SC13830S
Panasonic
TRANS NPN 25V 1A TO92L-A1
2SC3461M Compare Parts
  • 2SC3461M vs 2SCRC41CT116R
  • 2SC3461M vs 2SCRC41CHZGT116S
  • 2SC3461M vs 2SCRC41CHZGT116R
  • 2SC3461M vs 2SCR642PHZGT100
  • 2SC3461M vs 2SCR587D3TL1
  • 2SC3461M vs 2SCR586JGTLL
  • 2SC3461M vs 2SCR586JFRGTLL
  • 2SC3461M vs 2SCR586D3TL1
  • 2SC3461M vs 2SCR586D3FRATL
  • 2SC3461M vs 2SCR583D3TL1
  • 2SC3461M vs 2SCR583D3FRATL
  • 2SC3461M vs 2SCR582D3TL1
  • 2SC3461M vs 2SCR574DGTL
  • 2SC3461M vs 2SCR574D3TL1
  • 2SC3461M vs 2SCR574D3FRATL
  • 2SC3461M vs 2SCR573D3TL1
  • 2SC3461M vs 2SCR573D3FRATL
  • 2SC3461M vs 2SCR572D3TL1
  • 2SC3461M vs 2SCR572D3FRATL
  • 2SC3461M vs 2SCR567F3TR
  • 2SC3461M vs 2SCR564F3TR
  • 2SC3461M vs 2SCR563F3TR
  • 2SC3461M vs 2SCR562F3TR
  • 2SC3461M vs 2SCR554RTL
  • 2SC3461M vs 2SCR554PT100
  • 2SC3461M vs 2SCR554PHZGT100
  • 2SC3461M vs 2SCR554PFRAT100
  • 2SC3461M vs 2SCR554P5T100
  • 2SC3461M vs 2SCR553RTL
  • 2SC3461M vs 2SCR553PT100
  • 2SC3461M vs 2SCR553PHZGT100
  • 2SC3461M vs 2SCR553PFRAT100
  • 2SC3461M vs 2SCR553P5T100
  • 2SC3461M vs 2SCR552PT100
  • 2SC3461M vs 2SCR552PHZGT100
  • 2SC3461M vs 2SCR552PFRAT100
  • 2SC3461M vs 2SCR552P5T100
  • 2SC3461M vs 2SCR544RTL
  • 2SC3461M vs 2SCR544R
  • 2SC3461M vs 2SCR544R
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.