JAN1N4991
JAN1N4991
Discontinued
Description:  240V ZENER 5W HR
Manufacturer:  Semtech Corporation
Datasheet:   JAN1N4991 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 38400
JAN1N4991 Specification
Specification
Part No
JAN1N4991
Category
Diodes - Zener - Single
Manufacturer
Semtech Corporation
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
240 V
Tolerance
?%
Power - Max
5 W
Impedance (Max) (Zzt)
650 Ohms
Current - Reverse Leakage @ Vr
2 μA @ 182 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-55 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
Axial
Supplier Device Package
Axial
JAN1N4991 Related Parts
JAN1N3016B-1/TR
JAN1N3016B-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3016BUR-1
JAN1N3016BUR-1
Microchip Technology
DIODE ZENER 6.8V 1W DO213AB
JAN1N3016BUR-1/TR
JAN1N3016BUR-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3016C-1/TR
JAN1N3016C-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3016CUR-1
JAN1N3016CUR-1
Microchip Technology
DIODE ZENER 6.8V 1W DO213AB
JAN1N3016CUR-1/TR
JAN1N3016CUR-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3016D-1/TR
JAN1N3016D-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3016DUR-1
JAN1N3016DUR-1
Microchip Technology
DIODE ZENER 6.8V 1W DO213AB
JAN1N3016DUR-1/TR
JAN1N3016DUR-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3017B-1/TR
JAN1N3017B-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N3017BUR-1
JAN1N3017BUR-1
Microchip Technology
DIODE ZENER 7.5V 1W DO213AB
JAN1N3017BUR-1/TR
JAN1N3017BUR-1/TR
Microchip Technology
VOLTAGE REGULATOR
JAN1N4991 Compare Parts
  • JAN1N4991 vs JANTXV1N983CUR-1
  • JAN1N4991 vs JANTXV1N983C-1/TR
  • JAN1N4991 vs JANTXV1N983C-1
  • JAN1N4991 vs JANTXV1N983BUR-1/TR
  • JAN1N4991 vs JANTXV1N983BUR-1
  • JAN1N4991 vs JANTXV1N983B-1/TR
  • JAN1N4991 vs JANTXV1N983B-1
  • JAN1N4991 vs JANTXV1N982DUR-1/TR
  • JAN1N4991 vs JANTXV1N982DUR-1
  • JAN1N4991 vs JANTXV1N982D-1/TR
  • JAN1N4991 vs JANTXV1N982D-1
  • JAN1N4991 vs JANTXV1N982CUR-1/TR
  • JAN1N4991 vs JANTXV1N982CUR-1
  • JAN1N4991 vs JANTXV1N982C-1/TR
  • JAN1N4991 vs JANTXV1N982C-1
  • JAN1N4991 vs JANTXV1N982BUR-1/TR
  • JAN1N4991 vs JANTXV1N982BUR-1
  • JAN1N4991 vs JANTXV1N982B-1/TR
  • JAN1N4991 vs JANTXV1N982B-1
  • JAN1N4991 vs JANTXV1N981DUR-1/TR
  • JAN1N4991 vs JANTXV1N981DUR-1
  • JAN1N4991 vs JANTXV1N981D-1/TR
  • JAN1N4991 vs JANTXV1N981D-1
  • JAN1N4991 vs JANTXV1N981CUR-1/TR
  • JAN1N4991 vs JANTXV1N981CUR-1
  • JAN1N4991 vs JANTXV1N981C-1/TR
  • JAN1N4991 vs JANTXV1N981C-1
  • JAN1N4991 vs JANTXV1N981BUR-1/TR
  • JAN1N4991 vs JANTXV1N981BUR-1
  • JAN1N4991 vs JANTXV1N981B-1/TR
  • JAN1N4991 vs JANTXV1N981B-1
  • JAN1N4991 vs JANTXV1N980DUR-1/TR
  • JAN1N4991 vs JANTXV1N980DUR-1
  • JAN1N4991 vs JANTXV1N980D-1/TR
  • JAN1N4991 vs JANTXV1N980D-1
  • JAN1N4991 vs JANTXV1N980CUR-1/TR
  • JAN1N4991 vs JANTXV1N980CUR-1
  • JAN1N4991 vs JANTXV1N980C-1/TR
  • JAN1N4991 vs JANTXV1N980C-1
  • JAN1N4991 vs JANTXV1N980BUR-1/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!