APD2220-000
APD2220-000
Active
Description:  RF DIODE PIN 100V DIE
Manufacturer:  Skyworks Solutions
Datasheet:   APD2220-000 Datasheet
History Price: $1.98120
In Stock: 9580
APD2220-000 Specification
Specification
Part No
APD2220-000
Category
Diodes - RF
Manufacturer
Skyworks Solutions
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
100V
Current - Max
200 mA
Capacitance @ Vr, F
0.2pF @ 50V, 1MHz
Resistance @ If, F
4Ohm @ 10mA, 500MHz
Power Dissipation (Max)
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Package / Case
Die
Supplier Device Package
Die
APD2220-000 Related Parts
APD0505-000
APD0505-000
Skyworks Solutions
RF DIODE PIN 50V DIE
APD0510-000
APD0510-000
Skyworks Solutions
RF DIODE PIN 50V DIE
APD0520-000
APD0520-000
Skyworks Solutions
RF DIODE PIN 50V DIE
APD0805-000
APD0805-000
Skyworks Solutions
RF DIODE PIN 100V DIE
APD0810-000
APD0810-000
Skyworks Solutions
RF DIODE PIN 100V DIE
APD1510-000
APD1510-000
Skyworks Solutions
RF DIODE PIN 200V DIE
APD1520-000
APD1520-000
Skyworks Solutions
RF DIODE PIN 200V DIE
APD0505-219
APD0505-219
Skyworks Solutions
RF DIODE PIN 50V CHIP
APD2220-997
APD2220-997
Skyworks Solutions
PIN CHIP
APD2220-000 Compare Parts
  • APD2220-000 vs APD1510-000
  • APD2220-000 vs APD0810-000
  • APD2220-000 vs APD0805-000
  • APD2220-000 vs APD0520-000
  • APD2220-000 vs APD0510-000
  • APD2220-000 vs APD0505-000
  • APD2220-000 vs APD2220-997
  • APD2220-000 vs APD0505-219
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund