185NQ015-1
185NQ015-1
Active
Description:  DIODE SCHOTTKY 15V 180A PRM1-1
Manufacturer:  SMC Diode Solutions
Datasheet:   185NQ015-1 Datasheet
History Price: $28.69470
In Stock: 9600
185NQ015-1 Specification
Specification
Part No
185NQ015-1
Category
Diodes - Rectifiers - Single
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
15 V
Current - Average Rectified (Io)
180A
Voltage - Forward (Vf) (Max) @ If
400 mV @ 180 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
60 mA @ 15 V
Capacitance @ Vr, F
12300pF @ 5V, 1MHz
Mounting Type
Chassis Mount
Package / Case
HALF-PAK
Supplier Device Package
PRM1-1 (Half Pak Module)
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
185NQ015-1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Nathan Coleman
United States
5 stars
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping