Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ SMC Diode Solutions 1SMA4764
1SMA4764
Active
Diodes - Zener - Single
Description:
DIODE ZENER 100V 1W SMA
Manufacturer:
SMC Diode Solutions
Datasheet:
1SMA4764 Datasheet
History Price: $0.07095
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1SMA4764 Specification
Specification
Part No
1SMA4764
Category
Diodes - Zener - Single
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
100 V
Tolerance
?%
Power - Max
1 W
Impedance (Max) (Zzt)
350 Ohms
Current - Reverse Leakage @ Vr
5 μA @ 76 V
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 mA
Operating Temperature
-65 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
SMA (DO-214AC)
1SMA4764 PDF Datasheet
1SMA4764 Datasheet
Click and Download: 1SMA4764 Datasheet
1SMA4764 Related Parts
1SMA110Z
Taiwan Semiconductor
DIODE ZENER 110V 1.25W DO214AC
1SMA110Z R3G
Taiwan Semiconductor
DIODE ZENER 110V 1.25W DO214AC
1SMA110ZH
Taiwan Semiconductor
DIODE ZENER 110V 1.25W DO214AC
1SMA110ZHR3G
Taiwan Semiconductor
DIODE ZENER 110V 1.25W DO214AC
1SMA120Z
Taiwan Semiconductor
DIODE ZENER 120V 1.25W DO214AC
1SMA120Z R3G
Taiwan Semiconductor
DIODE ZENER 120V 1.25W DO214AC
1SMA120ZH
Taiwan Semiconductor
DIODE ZENER 120V 1.25W DO214AC
1SMA120ZHR3G
Taiwan Semiconductor
DIODE ZENER 120V 1.25W DO214AC
1SMA130Z
Taiwan Semiconductor
DIODE ZENER 130V 1.25W DO214AC
1SMA130Z R3G
Taiwan Semiconductor
DIODE ZENER 130V 1.25W DO214AC
1SMA130ZH
Taiwan Semiconductor
DIODE ZENER 130V 1.25W DO214AC
1SMA130ZHR3G
Taiwan Semiconductor
DIODE ZENER 130V 1.25W DO214AC
1SMA4764 Compare Parts
1SMA4764 vs 1SMC5369_R1_00001
1SMA4764 vs 1SMC5368_R1_00001
1SMA4764 vs 1SMC5367_R1_00001
1SMA4764 vs 1SMC5367-AU_R2_000A1
1SMA4764 vs 1SMC5366_R1_00001
1SMA4764 vs 1SMC5366-AU_R2_000A1
1SMA4764 vs 1SMC5365_R1_00001
1SMA4764 vs 1SMC5365-AU_R2_000A1
1SMA4764 vs 1SMC5364_R1_00001
1SMA4764 vs 1SMC5364-AU_R1_000A1
1SMA4764 vs 1SMC5363_R1_00001
1SMA4764 vs 1SMC5362_R1_00001
1SMA4764 vs 1SMC5361_R1_00001
1SMA4764 vs 1SMC5360_R1_00001
1SMA4764 vs 1SMC5360-AU_R1_000A1
1SMA4764 vs 1SMC5359_R1_00001
1SMA4764 vs 1SMC5358_R1_00001
1SMA4764 vs 1SMC5357_R1_00001
1SMA4764 vs 1SMC5357-AU_R1_000A1
1SMA4764 vs 1SMC5356_R1_00001
1SMA4764 vs 1SMC5355_R1_00001
1SMA4764 vs 1SMC5354_R1_00001
1SMA4764 vs 1SMC5353_R1_00001
1SMA4764 vs 1SMC5352_R1_00001
1SMA4764 vs 1SMC5352HR7G
1SMA4764 vs 1SMC5352HM6G
1SMA4764 vs 1SMC5352H
1SMA4764 vs 1SMC5352-AU_R2_000A1
1SMA4764 vs 1SMC5352 V7G
1SMA4764 vs 1SMC5352 R7G
1SMA4764 vs 1SMC5352 M6G
1SMA4764 vs 1SMC5352
1SMA4764 vs 1SMC5351_R1_00001
1SMA4764 vs 1SMC5350_R1_00001
1SMA4764 vs 1SMC5350-AU_R1_000A1
1SMA4764 vs 1SMC5349_R1_00001
1SMA4764 vs 1SMC5348_R1_00001
1SMA4764 vs 1SMC5348-AU_R1_000A1
1SMA4764 vs 1SMC5347_R1_00001
1SMA4764 vs 1SMC5347-AU_R1_000A1
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested