220CMQ025
220CMQ025
Active
Description:  DIODE SCHOTTKY 25V 110A PRM4
Manufacturer:  SMC Diode Solutions
Datasheet:   220CMQ025 Datasheet
History Price: $54.90747
In Stock: 16000
220CMQ025 Specification
Specification
Part No
220CMQ025
Category
Diodes - Rectifiers - Arrays
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
25 V
Current - Average Rectified (Io) (per Diode)
110A
Voltage - Forward (Vf) (Max) @ If
480 mV @ 110 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 mA @ 25 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Package / Case
PRM4
Supplier Device Package
PRM4 (Isolated)
220CMQ025 PDF Datasheet
220CMQ025 Compare Parts
  • 220CMQ025 vs 220CNQ025
  • 220CMQ025 vs 220CMQ030
  • 220CMQ025 vs 220CNQ030
  • 220CMQ025 vs 220CMQ030
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you