89CNQ135S2
89CNQ135S2
Active
Description:  DIODE ARRAY SCHOTTKY 135V PRM2
Manufacturer:  SMC Diode Solutions
Datasheet:   89CNQ135S2 Datasheet
History Price: $17.02935
In Stock: 25600
89CNQ135S2 Specification
Specification
Part No
89CNQ135S2
Category
Diodes - Rectifiers - Arrays
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
135 V
Current - Average Rectified (Io) (per Diode)
80A
Voltage - Forward (Vf) (Max) @ If
1.14 V @ 80 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
1.5 mA @ 135 V
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
PRM2
Supplier Device Package
PRM2
89CNQ135S2 PDF Datasheet
89CNQ135S2 Related Parts
89CNQ135
89CNQ135
SMC Diode Solutions
DIODE SCHOTTKY 135V 40A PRM2
89CNQ135A
89CNQ135A
Vishay
DIODE ARRAY SCHOTTKY 135V D618
89CNQ135APBF
89CNQ135APBF
Vishay
DIODE ARRAY SCHOTTKY 135V D618
89CNQ135ASL
89CNQ135ASL
Vishay
DIODE ARRAY SCHOTTKY 135V D618SL
89CNQ135ASM
89CNQ135ASM
Vishay
DIODE ARRAY SCHOTTKY 135V D618SM
89CNQ135SL
89CNQ135SL
SMC Diode Solutions
DIODE SCHOTTKY 135V 40A PRM2-SL
89CNQ135SM
89CNQ135SM
SMC Diode Solutions
DIODE SCHOTTKY 135V 40A PRM2-SM
89CNQ135SMS2
89CNQ135SMS2
SMC Diode Solutions
DIODE ARRAY SCHOTKY 135V PRM2-SM
89CNQ150
89CNQ150
SMC Diode Solutions
DIODE SCHOTTKY 150V 40A PRM2
89CNQ150A
89CNQ150A
Vishay
DIODE ARRAY SCHOTTKY 150V D618
89CNQ150APBF
89CNQ150APBF
Vishay
DIODE ARRAY SCHOTTKY 150V D618
89CNQ150ASL
89CNQ150ASL
Vishay
DIODE ARRAY SCHOTTKY 150V D618SL
89CNQ135S2 Compare Parts
  • 89CNQ135S2 vs 89CNQ150SM
  • 89CNQ135S2 vs 89CNQ150SL
  • 89CNQ135S2 vs 89CNQ150S2
  • 89CNQ135S2 vs 89CNQ150ASM
  • 89CNQ135S2 vs 89CNQ150ASL
  • 89CNQ135S2 vs 89CNQ150APBF
  • 89CNQ135S2 vs 89CNQ150A
  • 89CNQ135S2 vs 89CNQ150
  • 89CNQ135S2 vs 89CNQ135SMS2
  • 89CNQ135S2 vs 89CNQ135SM
  • 89CNQ135S2 vs 89CNQ135SL
  • 89CNQ135S2 vs 89CNQ135ASM
  • 89CNQ135S2 vs 89CNQ135ASL
  • 89CNQ135S2 vs 89CNQ135APBF
  • 89CNQ135S2 vs 89CNQ135A
  • 89CNQ135S2 vs 89CNQ135
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!