ABS20M
ABS20M
Active
Description:  BRIDGE RECT 1PHASE 1KV 2A ABS
Manufacturer:  Taiwan Semiconductor
Datasheet:   ABS20M Datasheet
History Price: $0.56000
In Stock: 28000
ABS20M Specification
Specification
Part No
ABS20M
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS20M PDF Datasheet
ABS20M Related Parts
ABS10
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS20M Compare Parts
  • ABS20M vs ABSF15M
  • ABS20M vs ABS8U
  • ABS20M vs ABS8HREG
  • ABS20M vs ABS8H
  • ABS20M vs ABS8 REG
  • ABS20M vs ABS8
  • ABS20M vs ABS8
  • ABS20M vs ABS8
  • ABS20M vs ABS8
  • ABS20M vs ABS6U
  • ABS20M vs ABS6HREG
  • ABS20M vs ABS6H
  • ABS20M vs ABS6-HF
  • ABS20M vs ABS6-G
  • ABS20M vs ABS6 REG
  • ABS20M vs ABS6
  • ABS20M vs ABS6
  • ABS20M vs ABS6
  • ABS20M vs ABS6
  • ABS20M vs ABS6
  • ABS20M vs ABS4U
  • ABS20M vs ABS4HREG
  • ABS20M vs ABS4H
  • ABS20M vs ABS4 REG
  • ABS20M vs ABS4
  • ABS20M vs ABS4
  • ABS20M vs ABS4
  • ABS20M vs ABS2U
  • ABS20M vs ABS2MS_R2_00101
  • ABS20M vs ABS2HRGG
  • ABS20M vs ABS2HREG
  • ABS20M vs ABS28
  • ABS20M vs ABS26
  • ABS20M vs ABS24
  • ABS20M vs ABS22
  • ABS20M vs ABS210-13
  • ABS20M vs ABS210
  • ABS20M vs ABS210
  • ABS20M vs ABS20K
  • ABS20M vs ABS20J
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.