GBJ1004
GBJ1004
Active
Description:  BRIDGE RECT 1PHASE 400V 10A GBJ
Manufacturer:  SMC Diode Solutions
Datasheet:   GBJ1004 Datasheet
History Price: $0.74475
In Stock: 39600
GBJ1004 Specification
Specification
Part No
GBJ1004
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
400 V
Current - Average Rectified (Io)
10 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 10 A
Current - Reverse Leakage @ Vr
5 μA @ 400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-ESIP
Supplier Device Package
GBJ
GBJ1004 PDF Datasheet
GBJ1004 Related Parts
GBJ10005
GBJ10005
SMC Diode Solutions
BRIDGE RECT 1PHASE 50V 10A GBJ
GBJ10005
GBJ10005
Diodes Inc
BRIDGE RECT 1PHASE 50V 10A GBJ
GBJ10005-BP
GBJ10005-BP
Micro Commercial Components
BRIDGE RECT 1PHASE 50V 10A GBJ
GBJ10005-F
GBJ10005-F
Diodes Inc
BRIDGE RECT 1PHASE 50V 10A GBJ
GBJ10005-G
GBJ10005-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 10A GBJ
GBJ1001
GBJ1001
SMC Diode Solutions
BRIDGE RECT 1PHASE 100V 10A GBJ
GBJ1001
GBJ1001
Diodes Inc
BRIDGE RECT 1PHASE 100V 10A GBJ
GBJ1001-BP
GBJ1001-BP
Micro Commercial Components
BRIDGE RECT 1PHASE 100V 10A GBJ
GBJ1001-F
GBJ1001-F
Diodes Inc
BRIDGE RECT 1PHASE 100V 10A GBJ
GBJ1002
GBJ1002
SMC Diode Solutions
BRIDGE RECT 1PHASE 200V 10A GBJ
GBJ1002
GBJ1002
Diodes Inc
BRIDGE RECT 1PHASE 200V 10A GBJ
GBJ1002-BP
GBJ1002-BP
Micro Commercial Components
BRIDGE RECT 1PHASE 200V 10A GBJ
GBJ1004 Compare Parts
  • GBJ1004 vs GBJL3510-BP
  • GBJ1004 vs GBJL2510-BP
  • GBJ1004 vs GBJL2506
  • GBJ1004 vs GBJL2506
  • GBJ1004 vs GBJL2010-BP
  • GBJ1004 vs GBJL1510-BP
  • GBJ1004 vs GBJL1508
  • GBJ1004 vs GBJL1010-BP
  • GBJ1004 vs GBJA1510-BP
  • GBJ1004 vs GBJA1010-BP
  • GBJ1004 vs GBJ810-F
  • GBJ1004 vs GBJ810
  • GBJ1004 vs GBJ810
  • GBJ1004 vs GBJ810
  • GBJ1004 vs GBJ808-F
  • GBJ1004 vs GBJ808
  • GBJ1004 vs GBJ806-F
  • GBJ1004 vs GBJ806-BP
  • GBJ1004 vs GBJ806
  • GBJ1004 vs GBJ806
  • GBJ1004 vs GBJ804-F
  • GBJ1004 vs GBJ804
  • GBJ1004 vs GBJ802-F
  • GBJ1004 vs GBJ802
  • GBJ1004 vs GBJ801-F
  • GBJ1004 vs GBJ801
  • GBJ1004 vs GBJ8005-F
  • GBJ1004 vs GBJ8005
  • GBJ1004 vs GBJ610-F
  • GBJ1004 vs GBJ610
  • GBJ1004 vs GBJ610
  • GBJ1004 vs GBJ610
  • GBJ1004 vs GBJ610
  • GBJ1004 vs GBJ608-F
  • GBJ1004 vs GBJ608
  • GBJ1004 vs GBJ608
  • GBJ1004 vs GBJ606-F
  • GBJ1004 vs GBJ606
  • GBJ1004 vs GBJ606
  • GBJ1004 vs GBJ606
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.