Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Comchip Technology MB1M-G
MB1M-G
Obsolete
Diodes - Bridge Rectifiers
Description:
BRIDGE DIODE GPP 0.8A 100V MBM
Manufacturer:
Comchip Technology
Datasheet:
MB1M-G Datasheet
History Price: Obsolete
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MB1M-G Specification
Specification
Part No
MB1M-G
Category
Diodes - Bridge Rectifiers
Manufacturer
Comchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
100 V
Current - Average Rectified (Io)
800 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
Current - Reverse Leakage @ Vr
5 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-DIP (0.200", 5.08mm)
Supplier Device Package
MBM
MB1M-G PDF Datasheet
MB1M-G Datasheet
Click and Download: MB1M-G Datasheet
MB1M-G Related Parts
MB10F
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBF
MB10F-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBF
MB10S
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBS
MB10S
onsemi
BRIDGE RECT 1P 1KV 500MA 4SOIC
MB10S
Yangjie Technology
RECT BRIDGE 1000V 0.8A MBS
MB10S
Diotec Semiconductor
BRIDGE RECT 1PH 1KV 500A TO269AA
MB10S-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBS
MB10S-TP
Micro Commercial Components
BRIDGE RECT 1P 1KV 500MA MBS-1
MB10SA
Yangjie Technology
RECT BRIDGE 1000V 1A MBS
MB110S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 100V 1A MBS-1
MB12S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 20V 1A MBS-1
MB14S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 40V 1A MBS-1
MB1M-G Compare Parts
MB1M-G vs MB1S
MB1M-G vs MB1F
MB1M-G vs MB18S-TP
MB1M-G vs MB16S-TP
MB1M-G vs MB158W-BP
MB1M-G vs MB158W
MB1M-G vs MB158W
MB1M-G vs MB158
MB1M-G vs MB156W-F
MB1M-G vs MB156W-BP
MB1M-G vs MB156W
MB1M-G vs MB156W
MB1M-G vs MB154W-BP
MB1M-G vs MB154W
MB1M-G vs MB154W
MB1M-G vs MB152W-BP
MB1M-G vs MB152W
MB1M-G vs MB152W
MB1M-G vs MB151W-BP
MB1M-G vs MB151W
MB1M-G vs MB151W
MB1M-G vs MB1510W-BP
MB1M-G vs MB1510W
MB1M-G vs MB1510W
MB1M-G vs MB1505W-BP
MB1M-G vs MB1505W
MB1M-G vs MB1505W
MB1M-G vs MB14S-TP
MB1M-G vs MB12S-TP
MB1M-G vs MB110S-TP
MB1M-G vs MB10SA
MB1M-G vs MB10S-TP
MB1M-G vs MB10S-13
MB1M-G vs MB10S
MB1M-G vs MB10S
MB1M-G vs MB10S
MB1M-G vs MB10S
MB1M-G vs MB10F-13
MB1M-G vs MB10F
MB1M-G vs MB1S
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.