MBRF2045CT
MBRF2045CT
Active
Description:  DIODE SCHOTTKY 45V 10A ITO220AB
Manufacturer:  Littelfuse Inc
Datasheet:   MBRF2045CT Datasheet
History Price: $1.88000
In Stock: 36400
MBRF2045CT Specification
Specification
Part No
MBRF2045CT
Category
Diodes - Rectifiers - Arrays
Manufacturer
Littelfuse Inc
Series
MBR
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
45 V
Current - Average Rectified (Io) (per Diode)
10A
Voltage - Forward (Vf) (Max) @ If
840 mV @ 20 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
1 mA @ 45 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
MBRF2045CT PDF Datasheet
MBRF2045CT Related Parts
MBR10100CD
MBR10100CD
Yangjie Technology
SCHOTTKY DIODE 100V 10A TO-252
MBR10100CS2-E1
MBR10100CS2-E1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2-G1
MBR10100CS2-G1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2TR-E1
MBR10100CS2TR-E1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2TR-G1
MBR10100CS2TR-G1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CT
MBR10100CT
Littelfuse Inc
DIODE SCHOTTKY 100V 5A TO220AB
MBR10100CT
MBR10100CT
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT
MBR10100CT
Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT
MBR10100CT
Diodes Inc
DIODE SCHOTTKY 100V 5A TO220AB
MBR10100CT-BP
MBR10100CT-BP
Micro Commercial Components
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT-E1
MBR10100CT-E1
Diodes Inc
DIODE SCHOTTKY 100V 5A ITO220S
MBR10100CT-G1
MBR10100CT-G1
Diodes Inc
DIODE SCHOTT 100V 5A TO220AB
MBRF2045CT Compare Parts
  • MBRF2045CT vs MBRS6040CTH
  • MBRF2045CT vs MBRS6040CT
  • MBRF2045CT vs MBRS4060CTHMNG
  • MBRF2045CT vs MBRS4060CT MNG
  • MBRF2045CT vs MBRS30H45CT MNG
  • MBRF2045CT vs MBRS3045CTHMNG
  • MBRF2045CT vs MBRS3045CT MNG
  • MBRF2045CT vs MBRS25H45CT MNG
  • MBRF2045CT vs MBRS2590CTHMNG
  • MBRF2045CT vs MBRS2590CT MNG
  • MBRF2045CT vs MBRS2560CTHMNG
  • MBRF2045CT vs MBRS2560CT MNG
  • MBRF2045CT vs MBRS2550CTHMNG
  • MBRF2045CT vs MBRS2550CT MNG
  • MBRF2045CT vs MBRS2545CTHMNG
  • MBRF2045CT vs MBRS2545CT MNG
  • MBRF2045CT vs MBRS2535CTHMNG
  • MBRF2045CT vs MBRS2535CT MNG
  • MBRF2045CT vs MBRS25150CTHMNG
  • MBRF2045CT vs MBRS25150CT MNG
  • MBRF2045CT vs MBRS25100CTHMNG
  • MBRF2045CT vs MBRS25100CT MNG
  • MBRF2045CT vs MBRS20H200CT MNG
  • MBRF2045CT vs MBRS20H150CT MNG
  • MBRF2045CT vs MBRS20H100CT
  • MBRF2045CT vs MBRS2090CTHMNG
  • MBRF2045CT vs MBRS2090CT MNG
  • MBRF2045CT vs MBRS2060CTHMNG
  • MBRF2045CT vs MBRS2060CT-Y MNG
  • MBRF2045CT vs MBRS2060CT MNG
  • MBRF2045CT vs MBRS2050CTHMNG
  • MBRF2045CT vs MBRS2050CT MNG
  • MBRF2045CT vs MBRS2045CTH
  • MBRF2045CT vs MBRS2045CT-Y MNG
  • MBRF2045CT vs MBRS2045CT MNG
  • MBRF2045CT vs MBRS2035CTHMNG
  • MBRF2045CT vs MBRS2035CT MNG
  • MBRF2045CT vs MBRS20200CT-Y MNG
  • MBRF2045CT vs MBRS20200CT
  • MBRF2045CT vs MBRS20200CT
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!