S3D30065G
S3D30065G
Active
Description:  DIODE SIL CARBIDE 650V 84A D2PAK
Manufacturer:  SMC Diode Solutions
Datasheet:   S3D30065G Datasheet
History Price: $7.18000
In Stock: 2400
S3D30065G Specification
Specification
Part No
S3D30065G
Category
Diodes - Rectifiers - Single
Manufacturer
SMC Diode Solutions
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
Current - Average Rectified (Io)
84A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 30 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
140 μA @ 650 V
Capacitance @ Vr, F
2307pF @ 0V, 1MHz
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
S3D30065G PDF Datasheet
S3D30065G Related Parts
S3D
S3D
onsemi
DIODE GEN PURP 200V 3A SMC
S3D
S3D
SMC Diode Solutions
DIODE GEN PURP 200V 3A SMC
S3D
S3D
Taiwan Semiconductor
DIODE GEN PURP 200V 3A DO214AB
S3D
S3D
Diotec Semiconductor
DIODE GEN PURP 200V 3A SMC
S3D
S3D
Micro Commercial Components
DIODE GEN PURP 200V 3A SMC
S3D M6G
S3D M6G
Taiwan Semiconductor
DIODE GEN PURP 200V 3A DO214AB
S3D R7G
S3D R7G
Taiwan Semiconductor
DIODE GEN PURP 200V 3A DO214AB
S3D V7G
S3D V7G
Taiwan Semiconductor
DIODE GEN PURP 200V 3A DO214AB
S3D-13
S3D-13
Diodes Inc
DIODE GEN PURP 200V 3A SMC
S3D-13-F
S3D-13-F
Diodes Inc
DIODE GEN PURP 200V 3A SMC
S3D-CT
S3D-CT
Diotec Semiconductor
DIODE GEN PURP 200V 3A SMC
S3D-E3/57T
S3D-E3/57T
Vishay
DIODE GEN PURP 200V 3A DO214AB
S3D30065G Compare Parts
  • S3D30065G vs S3DSMB-CT
  • S3D30065G vs S3DSMB
  • S3D30065G vs S3DSMB
  • S3D30065G vs S3DHR7G
  • S3D30065G vs S3DHM6G
  • S3D30065G vs S3DHM3_A/I
  • S3D30065G vs S3DHM3_A/H
  • S3D30065G vs S3DHE3_A/I
  • S3D30065G vs S3DHE3_A/H
  • S3D30065G vs S3DHE3/9AT
  • S3D30065G vs S3DHE3/57T
  • S3D30065G vs S3DBHR5G
  • S3D30065G vs S3DBH
  • S3D30065G vs S3DB-TP
  • S3D30065G vs S3DB-13-F
  • S3D30065G vs S3DB-13
  • S3D30065G vs S3DB R5G
  • S3D30065G vs S3DB
  • S3D30065G vs S3DB
  • S3D30065G vs S3DB
  • S3D30065G vs S3DA_R1_00001
  • S3D30065G vs S3D50065D1
  • S3D30065G vs S3D35065D1
  • S3D30065G vs S3D30065H
  • S3D30065G vs S3D30065D1
  • S3D30065G vs S3D30065A
  • S3D30065G vs S3D20065H
  • S3D30065G vs S3D20065G
  • S3D30065G vs S3D20065D1
  • S3D30065G vs S3D20065A
  • S3D30065G vs S3D15065A
  • S3D30065G vs S3D12065G
  • S3D30065G vs S3D12065A
  • S3D30065G vs S3D10065L
  • S3D30065G vs S3D10065I
  • S3D30065G vs S3D10065G
  • S3D30065G vs S3D10065F
  • S3D30065G vs S3D10065E
  • S3D30065G vs S3D10065D1
  • S3D30065G vs S3D10065A
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!