SD175SB45B.T
SD175SB45B.T
Active
Description:  DIODE SCHOTTKY 45V 30A DIE
Manufacturer:  SMC Diode Solutions
History Price: $2.41600
In Stock: 25600
SD175SB45B.T Specification
Specification
Part No
SD175SB45B.T
Category
Diodes - Rectifiers - Single
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
45 V
Current - Average Rectified (Io)
30A
Voltage - Forward (Vf) (Max) @ If
640 mV @ 30 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
800 mA @ 45 V
Capacitance @ Vr, F
1600pF @ 5V, 1MHz
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
SD175SB45B.T PDF Datasheet
SD175SB45B.T Related Parts
SD101A-A
SD101A-A
Diodes Inc
DIODE SCHOTTKY 60V 15MA DO35
SD101A-A-F
SD101A-A-F
Diodes Inc
DIODE SCHOTTKY 60V 15MA DO35
SD101A-T
SD101A-T
Diodes Inc
DIODE SCHOTTKY 60V 15MA DO35
SD101A-TP
SD101A-TP
Micro Commercial Components
DIODE SCHOTTKY 60V 15MA DO35
SD101A-TR
SD101A-TR
Vishay
DIODE SCHOTTKY 60V 30MA DO35
SD101AW
SD101AW
Yangjie Technology
DIODE SCHOTTKY 60V 15MA SOD123
SD101AW
SD101AW
Diotec Semiconductor
DIODE SCHOTTKY 60V 15MA SOD123F
SD101AW-13
SD101AW-13
Diodes Inc
DIODE SCHOTTKY 60V 15MA SOD123
SD101AW-13-F
SD101AW-13-F
Diodes Inc
DIODE SCHOTTKY 60V 15MA SOD123
SD101AW-7-F
SD101AW-7-F
Diodes Inc
DIODE SCHOTTKY 60V 15MA SOD123
SD101AW-E3-08
SD101AW-E3-08
Vishay
DIODE SCHOTTKY 60V 30MA SOD123
SD101AW-E3-18
SD101AW-E3-18
Vishay
DIODE SCHOTTKY 60V 30MA SOD123
SD175SB45B.T Compare Parts
  • SD175SB45B.T vs SD175SC200A.T1
  • SD175SB45B.T vs SD175SC200A.T
  • SD175SB45B.T vs SD175SC100A.T2
  • SD175SB45B.T vs SD175SC100A.T1
  • SD175SB45B.T vs SD175SC100A.T
  • SD175SB45B.T vs SD175SB45B.T2
  • SD175SB45B.T vs SD175SB45B.T1
  • SD175SB45B.T vs SD175SB45A.T2
  • SD175SB45B.T vs SD175SB45A.T1
  • SD175SB45B.T vs SD175SB45A.T
  • SD175SB45B.T vs SD175SA45A.T2
  • SD175SB45B.T vs SD175SA45A.T1
  • SD175SB45B.T vs SD175SA45A.T
  • SD175SB45B.T vs SD175SA30B.T2
  • SD175SB45B.T vs SD175SA30B.T1
  • SD175SB45B.T vs SD175SA30B.T
  • SD175SB45B.T vs SD175SA30A.T2
  • SD175SB45B.T vs SD175SA30A.T1
  • SD175SB45B.T vs SD175SA30A.T
  • SD175SB45B.T vs SD165SC150B.T2
  • SD175SB45B.T vs SD165SC150B.T1
  • SD175SB45B.T vs SD165SC150B.T
  • SD175SB45B.T vs SD125SCU100A.T2
  • SD175SB45B.T vs SD125SCU100A.T1
  • SD175SB45B.T vs SD125SCU100A.T
  • SD175SB45B.T vs SD125SC200B.T2
  • SD175SB45B.T vs SD125SC200B.T1
  • SD175SB45B.T vs SD125SC200B.T
  • SD175SB45B.T vs SD125SC150B.T2
  • SD175SB45B.T vs SD125SC150B.T1
  • SD175SB45B.T vs SD125SC150B.T
  • SD175SB45B.T vs SD125SC150A.T2
  • SD175SB45B.T vs SD125SC150A.T1
  • SD175SB45B.T vs SD125SC150A.T
  • SD175SB45B.T vs SD125SB45B.T2
  • SD175SB45B.T vs SD125SB45B.T1
  • SD175SB45B.T vs SD125SB45B.T
  • SD175SB45B.T vs SD125SB45A.T2
  • SD175SB45B.T vs SD125SB45A.T1
  • SD175SB45B.T vs SD125SB45A.T
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.