STF20150C
STF20150C
Active
Description:  DIODE ARRAY SCHOTTKY 150V ITO220
Manufacturer:  SMC Diode Solutions
Datasheet:   STF20150C Datasheet
History Price: $1.04000
In Stock: 48800
STF20150C Specification
Specification
Part No
STF20150C
Category
Diodes - Rectifiers - Arrays
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
150 V
Current - Average Rectified (Io) (per Diode)
-
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 10 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
150 μA @ 150 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
STF20150C PDF Datasheet
STF20150C Related Parts
STF10100C
STF10100C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V ITO220
STF10120C
STF10120C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 120V ITO220
STF1045C
STF1045C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 45V ITO220
STF15100C
STF15100C
SMC Diode Solutions
DIODE SCHOTTKY 100V ITO220AB
STF1545C
STF1545C
SMC Diode Solutions
DIODE SCHOTTKY 45V ITO220AB
STF20100C
STF20100C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V ITO220
STF20120C
STF20120C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 120V ITO220
STF20120CR
STF20120CR
SMC Diode Solutions
DIODE SCHOTTKY 120V ITO220AB
STF20150CR
STF20150CR
SMC Diode Solutions
DIODE SCHOTTKY 150V ITO220AB
STF20200C
STF20200C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 200V ITO220
STF2045C
STF2045C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 45V ITO220
STF2050C
STF2050C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 50V ITO220
STF20150C Compare Parts
  • STF20150C vs STF4080C
  • STF20150C vs STF4060C
  • STF20150C vs STF4045C
  • STF20150C vs STF40150C
  • STF20150C vs STF40120C
  • STF20150C vs STF40100C
  • STF20150C vs STF3060CR
  • STF20150C vs STF3060C
  • STF20150C vs STF3045C
  • STF20150C vs STF30200CR
  • STF20150C vs STF30200C
  • STF20150C vs STF30150CR
  • STF20150C vs STF30150C
  • STF20150C vs STF30120CR
  • STF20150C vs STF30120C
  • STF20150C vs STF30100C
  • STF20150C vs STF2060CR
  • STF20150C vs STF2060C
  • STF20150C vs STF2050C
  • STF20150C vs STF2045C
  • STF20150C vs STF20200C
  • STF20150C vs STF20150CR
  • STF20150C vs STF20120CR
  • STF20150C vs STF20120C
  • STF20150C vs STF20100C
  • STF20150C vs STF1545C
  • STF20150C vs STF15100C
  • STF20150C vs STF1045C
  • STF20150C vs STF10120C
  • STF20150C vs STF10100C
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.