☰
12F80
12F80
Active
Description:  DIODE GEN PURP 800V 12A DO4
Manufacturer:  Solid State
Datasheet:   12F80 Datasheet
History Price: $1.60000
In Stock: 16120
12F80 Specification
Specification
Part No
12F80
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
Current - Average Rectified (Io)
12A
Voltage - Forward (Vf) (Max) @ If
-
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-
12F80 Related Parts
12F05
12F05
Solid State
DIODE GEN PURP 50V 12A DO4
12F10
12F10
Solid State
DIODE GEN PURP 100V 12A DO4
12F100
12F100
Solid State
DIODE GEN PURP 1KV 12A DO4
12F120
12F120
Solid State
DIODE GEN PURP 1.2KV 12A DO4
12F140
12F140
Solid State
DIODE GEN PURP 1.4KV 12A DO4
12F160
12F160
Solid State
DIODE GEN PURP 1.6KV 12A DO4
12F20
12F20
Solid State
DIODE GEN PURP 200V 12A DO4
12F30
12F30
Solid State
DIODE GEN PURP 12A DO4
12F40
12F40
Solid State
DIODE GEN PURP 400V 12A DO4
12F60
12F60
Solid State
DIODE GEN PURP 600V 12A DO4
12FR05
12FR05
Solid State
DIODE GEN PURP 50V 12A DO4
12FR10
12FR10
Solid State
DIODE GEN PURP 100V 12A DO4
12F80 Compare Parts
  • 12F80 vs 12FR60
  • 12F80 vs 12FR40
  • 12F80 vs 12FR30
  • 12F80 vs 12FR20
  • 12F80 vs 12FR160
  • 12F80 vs 12FR140
  • 12F80 vs 12FR120
  • 12F80 vs 12FR100
  • 12F80 vs 12FR10
  • 12F80 vs 12FR05
  • 12F80 vs 12F60
  • 12F80 vs 12F40
  • 12F80 vs 12F30
  • 12F80 vs 12F20
  • 12F80 vs 12F160
  • 12F80 vs 12F140
  • 12F80 vs 12F120
  • 12F80 vs 12F100
  • 12F80 vs 12F10
  • 12F80 vs 12F05
  • 12F80 vs 12FR80B BN BK Y
  • 12F80 vs 12FR60B BN BK R
  • 12F80 vs 12FR40B BN BK R
  • 12F80 vs 12FR20B BN BK R
  • 12F80 vs 12FR10B BN BK R
  • 12F80 vs 12FR100B BN BK Y
  • 12F80 vs 12F80B BN R Y
  • 12F80 vs 12F40B BN R R
  • 12F80 vs 12F20B BN R R
  • 12F80 vs 12F100B BN R Y
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.